Corsair Memory Enthusiast Series™ TX950 — 80 PLUS® Bronze CMPSU-950TX

Description
The Enthusiast Series™ TX950 is part of Corsair’s best price-performance range of power supplies, designed to meet the exacting standards and performance needs of demanding gamers. Enthusiast Series power supplies are ideal for gamers and performance enthusiasts who require anaffordable, high-wattage, reliable and highly efficient PSU for their home and gaming PCs. Corsair Enthusiast Series PSUs are compatible with the latest Intel and AMD platforms and NVIDIA and AMD multi-graphics configurations. Enthusiast Series TX950 Features: Guaranteed to sustain its full rated wattage at an ambient temperature of 50°C Up to 85% energy efficiency under real-world load conditions Single +12V rail design providing up to 78A Multi-GPU ready 105°C solid-state capacitors Active Power Factor Correction (PFC) with PF value of 0.99 Supports ATX12V 2.3 and EPS12V 2.91 standards, and is backward compatible with ATX12V 2.01 Auto switching circuitry for universal AC input from 90-264V Over Current/Voltage/Powe r Protection, Under Voltage Protection and Short Circuit Protection provide complete component safety Dimensions: 150mm(W) x 86mm(H) x 160mm(L) MTBF: 100,000 hours Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick
Description
The Enthusiast Series™ TX950 is part of Corsair’s best price-performance range of power supplies, designed to meet the exacting standards and performance needs of demanding gamers. Enthusiast Series power supplies are ideal for gamers and performance enthusiasts who require anaffordable, high-wattage, reliable and highly efficient PSU for their home and gaming PCs. Corsair Enthusiast Series PSUs are compatible with the latest Intel and AMD platforms and NVIDIA and AMD multi-graphics configurations. Enthusiast Series TX950 Features: Guaranteed to sustain its full rated wattage at an ambient temperature of 50°C Up to 85% energy efficiency under real-world load conditions Single +12V rail design providing up to 78A Multi-GPU ready 105°C solid-state capacitors Active Power Factor Correction (PFC) with PF value of 0.99 Supports ATX12V 2.3 and EPS12V 2.91 standards, and is backward compatible with ATX12V 2.01 Auto switching circuitry for universal AC input from 90-264V Over Current/Voltage/Powe r Protection, Under Voltage Protection and Short Circuit Protection provide complete component safety Dimensions: 150mm(W) x 86mm(H) x 160mm(L) MTBF: 100,000 hours Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick

Suppliers

Company
Product
Description
Supplier Links
Enthusiast Series™ TX950 — 80 PLUS® Bronze - CMPSU-950TX - Corsair Memory
Fremont, CA, USA
Enthusiast Series™ TX950 — 80 PLUS® Bronze
CMPSU-950TX
Enthusiast Series™ TX950 — 80 PLUS® Bronze CMPSU-950TX
The Enthusiast Series™ TX950 is part of Corsair’s best price-performance range of power supplies, designed to meet the exacting standards and performance needs of demanding gamers. Enthusiast Series power supplies are ideal for gamers and performance enthusiasts who require anaffordable, high-wattage, reliable and highly efficient PSU for their home and gaming PCs. Corsair Enthusiast Series PSUs are compatible with the latest Intel and AMD platforms and NVIDIA and AMD multi-graphics configurations. Enthusiast Series TX950 Features: Guaranteed to sustain its full rated wattage at an ambient temperature of 50°C Up to 85% energy efficiency under real-world load conditions Single +12V rail design providing up to 78A Multi-GPU ready 105°C solid-state capacitors Active Power Factor Correction (PFC) with PF value of 0.99 Supports ATX12V 2.3 and EPS12V 2.91 standards, and is backward compatible with ATX12V 2.01 Auto switching circuitry for universal AC input from 90-264V Over Current/Voltage/Powe r Protection, Under Voltage Protection and Short Circuit Protection provide complete component safety Dimensions: 150mm(W) x 86mm(H) x 160mm(L) MTBF: 100,000 hours Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick

The Enthusiast Series™ TX950 is part of Corsair’s best price-performance range of power supplies, designed to meet the exacting standards and performance needs of demanding gamers. Enthusiast Series power supplies are ideal for gamers and performance enthusiasts who require anaffordable, high-wattage, reliable and highly efficient PSU for their home and gaming PCs. Corsair Enthusiast Series PSUs are compatible with the latest Intel and AMD platforms and NVIDIA and AMD multi-graphics configurations.

Enthusiast Series TX950 Features:

  • Guaranteed to sustain its full rated wattage at an ambient temperature
    of 50°C
  • Up to 85% energy efficiency under real-world load conditions
  • Single +12V rail design providing up to 78A
  • Multi-GPU ready
  • 105°C solid-state capacitors
  • Active Power Factor Correction (PFC) with PF value of 0.99
  • Supports ATX12V 2.3 and EPS12V 2.91 standards, and is backward compatible with ATX12V 2.01
  • Auto switching circuitry for universal AC input from 90-264V
  • Over Current/Voltage/Power Protection, Under Voltage Protection and Short Circuit Protection provide complete component safety
  • Dimensions: 150mm(W) x 86mm(H) x 160mm(L)
  • MTBF: 100,000 hours
  • Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick
Supplier's Site

Technical Specifications

  Corsair Memory
Product Category DC Power Supplies
Product Number CMPSU-950TX
Product Name Enthusiast Series™ TX950 — 80 PLUS® Bronze
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Form Factor Wall Mount
Regulatory Compliance UL
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Technology Switching Power Supply
DC Output Voltage 60.0 volts
DC Output Current 25 amps
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 12.0 volts
View Details
Plug-in - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details