Corsair Memory Professional Series™ Gold AX850 — 80 PLUS® CMPSU-850AX

Description
A Fully Modular Cabling System All cables detach from the power supply. During installation, this gives you the flexibility of using only the cables you need for a clean system build with optimal airflow. And, when it's time to replace or upgrade your power supply, it can be removed from your system without interfering with your cabling — the cables stay in place and connect to your new fully-modular Corsair power supply. Incredible Efficiency With 90% efficiency at 50% load, the Corsair Professional Series Gold power supply runs quieter, generates minimal excess heat, and saves you money every month. It's earned the 80 Plus® Gold seal of approval, your guarantee that you're making the right choice for smart,efficient power delivery. Corsair Professional Series Gold AX850 features: Supports the latest ATX12V v2.31 and EPS 2.92 standards and is backward compatible with ATX12V 2.2 and ATX12V 2.01 systems An ultra-quiet 120mm double ball-bearing fan delivers excellent airflow at an exceptionally low noise level by varying fan speed in response to temperature 80 Plus Gold certified to deliver at least 90% efficiency at 50% load Active Power Factor Correction (PFC) with PF value of 0.99 Universal AC input from 90~264V No more hassle of flipping that tiny red switch to select the voltage input! A dedicated single +12V rail offers maximum compatibility with the latest components Over-voltage and over-current protection, under-voltage protection, and short circuit protection provide maximum safety to your critical system components High-quality Japanese capacitors provide uncompromised performance and reliability Completely modular cable system allows you to use only the cables you need Power supply upgrade and replacement is easy, as the cables only need to be disconnected at the power supply Low-profile, flat cable design reduces air friction and helps maximize airflow through your computer's chassis A seven year warranty and lifetime access to Corsair's legendary technical support and customer service Dimensions: 150mm(W) x 86mm(H) x 160mm(L) MTBF: 100,000 hours Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick
Description
A Fully Modular Cabling System All cables detach from the power supply. During installation, this gives you the flexibility of using only the cables you need for a clean system build with optimal airflow. And, when it's time to replace or upgrade your power supply, it can be removed from your system without interfering with your cabling — the cables stay in place and connect to your new fully-modular Corsair power supply. Incredible Efficiency With 90% efficiency at 50% load, the Corsair Professional Series Gold power supply runs quieter, generates minimal excess heat, and saves you money every month. It's earned the 80 Plus® Gold seal of approval, your guarantee that you're making the right choice for smart,efficient power delivery. Corsair Professional Series Gold AX850 features: Supports the latest ATX12V v2.31 and EPS 2.92 standards and is backward compatible with ATX12V 2.2 and ATX12V 2.01 systems An ultra-quiet 120mm double ball-bearing fan delivers excellent airflow at an exceptionally low noise level by varying fan speed in response to temperature 80 Plus Gold certified to deliver at least 90% efficiency at 50% load Active Power Factor Correction (PFC) with PF value of 0.99 Universal AC input from 90~264V No more hassle of flipping that tiny red switch to select the voltage input! A dedicated single +12V rail offers maximum compatibility with the latest components Over-voltage and over-current protection, under-voltage protection, and short circuit protection provide maximum safety to your critical system components High-quality Japanese capacitors provide uncompromised performance and reliability Completely modular cable system allows you to use only the cables you need Power supply upgrade and replacement is easy, as the cables only need to be disconnected at the power supply Low-profile, flat cable design reduces air friction and helps maximize airflow through your computer's chassis A seven year warranty and lifetime access to Corsair's legendary technical support and customer service Dimensions: 150mm(W) x 86mm(H) x 160mm(L) MTBF: 100,000 hours Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick

Suppliers

Company
Product
Description
Supplier Links
Professional Series™ Gold AX850 — 80 PLUS® - CMPSU-850AX - Corsair Memory
Fremont, CA, USA
Professional Series™ Gold AX850 — 80 PLUS®
CMPSU-850AX
Professional Series™ Gold AX850 — 80 PLUS® CMPSU-850AX
A Fully Modular Cabling System All cables detach from the power supply. During installation, this gives you the flexibility of using only the cables you need for a clean system build with optimal airflow. And, when it's time to replace or upgrade your power supply, it can be removed from your system without interfering with your cabling — the cables stay in place and connect to your new fully-modular Corsair power supply. Incredible Efficiency With 90% efficiency at 50% load, the Corsair Professional Series Gold power supply runs quieter, generates minimal excess heat, and saves you money every month. It's earned the 80 Plus® Gold seal of approval, your guarantee that you're making the right choice for smart,efficient power delivery. Corsair Professional Series Gold AX850 features: Supports the latest ATX12V v2.31 and EPS 2.92 standards and is backward compatible with ATX12V 2.2 and ATX12V 2.01 systems An ultra-quiet 120mm double ball-bearing fan delivers excellent airflow at an exceptionally low noise level by varying fan speed in response to temperature 80 Plus Gold certified to deliver at least 90% efficiency at 50% load Active Power Factor Correction (PFC) with PF value of 0.99 Universal AC input from 90~264V No more hassle of flipping that tiny red switch to select the voltage input! A dedicated single +12V rail offers maximum compatibility with the latest components Over-voltage and over-current protection, under-voltage protection, and short circuit protection provide maximum safety to your critical system components High-quality Japanese capacitors provide uncompromised performance and reliability Completely modular cable system allows you to use only the cables you need Power supply upgrade and replacement is easy, as the cables only need to be disconnected at the power supply Low-profile, flat cable design reduces air friction and helps maximize airflow through your computer's chassis A seven year warranty and lifetime access to Corsair's legendary technical support and customer service Dimensions: 150mm(W) x 86mm(H) x 160mm(L) MTBF: 100,000 hours Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick

A Fully Modular Cabling System

All cables detach from the power supply. During installation, this gives you the flexibility of using only the cables you need for a clean system build with optimal airflow. And, when it's time to replace or upgrade your power supply, it can be removed from your system without interfering with your cabling — the cables stay in place and connect to your new fully-modular Corsair power supply.

Incredible Efficiency

With 90% efficiency at 50% load, the Corsair Professional Series Gold power supply runs quieter, generates minimal excess heat, and saves you money every month. It's earned the 80 Plus® Gold seal of approval, your guarantee that you're making the right choice for smart,efficient power delivery.

Corsair Professional Series Gold AX850 features:

  • Supports the latest ATX12V v2.31 and EPS 2.92 standards and is backward compatible with ATX12V 2.2 and ATX12V 2.01 systems
  • An ultra-quiet 120mm double ball-bearing fan delivers excellent airflow at an exceptionally low noise level by varying fan speed in response to temperature
  • 80 Plus Gold certified to deliver at least 90% efficiency at 50% load
  • Active Power Factor Correction (PFC) with PF value of 0.99
  • Universal AC input from 90~264V
    • No more hassle of flipping that tiny red switch to select the voltage input!
  • A dedicated single +12V rail offers maximum compatibility with the latest components
  • Over-voltage and over-current protection, under-voltage protection, and short circuit protection provide maximum safety to your critical system components
  • High-quality Japanese capacitors provide uncompromised performance and reliability
  • Completely modular cable system allows you to use only the cables you need
    • Power supply upgrade and replacement is easy, as the cables only need to be disconnected at the power supply
  • Low-profile, flat cable design reduces air friction and helps maximize airflow through your computer's chassis
  • A seven year warranty and lifetime access to Corsair's legendary technical support and customer service
  • Dimensions: 150mm(W) x 86mm(H) x 160mm(L)
  • MTBF: 100,000 hours
  • Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick
Supplier's Site

Technical Specifications

  Corsair Memory
Product Category DC Power Supplies
Product Number CMPSU-850AX
Product Name Professional Series™ Gold AX850 — 80 PLUS®
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Technology Switching Power Supply
Regulatory Compliance RoHS, EN62368-1, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
40W Slimline Single Phase  Single Output Power Supplies - PS-S4012 - Altech Corp.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 12.0 volts
View Details
3 suppliers
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Medical Power Supply; Laser Power Supply; Rectifier; AC/DC Converter; AC / DC Adapter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
Specs
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 50 C (32 to 122 F)
View Details