Equilibar, LLC. Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| New Beta HT Series Extends Temperature to 450C Equilibar has just made its HT Series back pressure regulators available for beta release to select customers. These regulators utilize a graphite... | |
| Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as... | |
| Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid,... | |
| Highly Accurate Pressure Regulation The Bellofram Type 10 Regulator controls output pressure with an accuracy of 0.1%, and has very low sensitivity to changes in supply pressure and flow. Start-Up... | |
| The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000... | |
| The QB Series uses Proportion-Air’s patented technology for closed loop control. The QB Series valves can be built in either a single loop or double loop control scheme. The QBT... | |
| Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L... | |
| Controls Back Pressure Between: 0.02 (.5” WC) to 3000psig Optimized for ultra low flow pressure control applications Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.05 Standard 316L... | |
| Controls Back Pressures Between: 0.02 (.5” WC) to 5000 psig High precision and accuracy Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; | |
| Controls Back Pressures from: 0.02 (.5” WC) to 1000 psig Can be configured for vacuum service Temperatures to 327ºC (620ºF ) Used in higher flow rate applications Standard Cv from... | |
| Electronic Pressure Regulator (EPR) Series Control Pressure from vacuum through 1000psi Precision QPV/MPV models use high resolution proportional solenoid valves Use stand alone or as a pilot regulator for Equilibar... | |
| High Precision Low Pressure Regulator Manually adjustable Sensitive and stable over long periods For Inert Gas and Compressed Air Ultra Low Flow Applications Ultra Low Pressure Control 0.5 to 7,... | |
| Precision Back Pressure Regulator for Hygienic Service For gas, liquid and mixed phase processes Wide Range of working Pressures and Flows Rugged 316 stainless steel Bar Stock Design with no... | |
| Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available... | |
| Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless... | |
| Standard Pressure Range: 0.02 (.5” WC) to 1500 psig Ultra Low to Zero flow performance Standard Cv from 1E-11 to 0.01 Standard 316L Stainless Steel Body; Hastelloy C and PTFE... |