Equilibar, LLC. NLB Series Back Pressure Regulator

Description
Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless steel, and Hastelloy diaphragms available The NL series back pressure regulators are specifically designed liquid, gas and mixed phase services. Applications span from ultra low flow rates to extreme high pressures. By using unique combinations of diaphragms and o-ring materials, Equilibar® regulators are able to perform in the harshest environments that include high temperature and aggressive chemicals. The patented direct diaphragm sealing technology allows the NL series of back pressure regulators (BPR’s) to offer sensitivity and turn down ratios much higher than traditional BPR designs.
Description
Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless steel, and Hastelloy diaphragms available The NL series back pressure regulators are specifically designed liquid, gas and mixed phase services. Applications span from ultra low flow rates to extreme high pressures. By using unique combinations of diaphragms and o-ring materials, Equilibar® regulators are able to perform in the harshest environments that include high temperature and aggressive chemicals. The patented direct diaphragm sealing technology allows the NL series of back pressure regulators (BPR’s) to offer sensitivity and turn down ratios much higher than traditional BPR designs.

Suppliers

Company
Product
Description
Supplier Links
NLB Series Back Pressure Regulator -  - Equilibar, LLC.
Fletcher, NC, USA
NLB Series Back Pressure Regulator
NLB Series Back Pressure Regulator
Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless steel, and Hastelloy diaphragms available The NL series back pressure regulators are specifically designed liquid, gas and mixed phase services. Applications span from ultra low flow rates to extreme high pressures. By using unique combinations of diaphragms and o-ring materials, Equilibar® regulators are able to perform in the harshest environments that include high temperature and aggressive chemicals. The patented direct diaphragm sealing technology allows the NL series of back pressure regulators (BPR’s) to offer sensitivity and turn down ratios much higher than traditional BPR designs.
  • Precision Back Pressure Regulator
  • For liquid, gas & mixed phase processes
  • SS316 Rugged Bar Stock Design
  • Unique Chatter Suppression Feature in liquid only applications
  • High Precision and sensitivity
  • PTFE, stainless steel, and Hastelloy diaphragms available

The NL series back pressure regulators are specifically designed liquid, gas and mixed phase services.

Applications span from ultra low flow rates to extreme high pressures. By using unique combinations of diaphragms and o-ring materials, Equilibar® regulators are able to perform in the harshest environments that include high temperature and aggressive chemicals. The patented direct diaphragm sealing technology allows the NL series of back pressure regulators (BPR’s) to offer sensitivity and turn down ratios much higher than traditional BPR designs.

Supplier's Site

Technical Specifications

  Equilibar, LLC.
Product Category Industrial Valves
Product Name NLB Series Back Pressure Regulator
Valve Type Control Valve; Relief
Primary Material Aluminum; Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel; Steel; Exotic Metal (optional feature); Acetal (optional feature); PVC (optional feature); CPVC (optional feature); PTFE (optional feature); PVDF (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids (optional feature); Steam; Air; Breathable; Compressed Air; Chemical
Valve Size 1.00 to 4.00 inch (25.40 to 101.60 mm)
Maximum Pressure 0.00 to 500.00 psi (0.0 to 352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121464020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375519 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 6.61 inch (168.00 mm)
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P3C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
10-32 Inlet Thread Needle Valve - NV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Needle
Primary Material Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details