Equilibar, LLC. Instrument Series Back Pressure Regulator LF Low Flow Model

Description
Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide Variety of Diaphragms Including PTFE, Polyimide, SS316, Viton, and Nitrile Chemical Compatibility: Can be configured to meet your aggressive chemistry Highest available sensitivity and accuracy Each of these standard Instrument Series models is based on our patented Equilibar precision back pressure regulator (BPR) technology. These models are capable of greater than 1000:1 flow rate turn-down ratios in most applications. The LF Series BPR is capable of low flow operation down to about 10 cc/min of gas.
Description
Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide Variety of Diaphragms Including PTFE, Polyimide, SS316, Viton, and Nitrile Chemical Compatibility: Can be configured to meet your aggressive chemistry Highest available sensitivity and accuracy Each of these standard Instrument Series models is based on our patented Equilibar precision back pressure regulator (BPR) technology. These models are capable of greater than 1000:1 flow rate turn-down ratios in most applications. The LF Series BPR is capable of low flow operation down to about 10 cc/min of gas.

Suppliers

Company
Product
Description
Supplier Links
Instrument Series Back Pressure Regulator LF Low Flow Model -  - Equilibar, LLC.
Fletcher, NC, USA
Instrument Series Back Pressure Regulator LF Low Flow Model
Instrument Series Back Pressure Regulator LF Low Flow Model
Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide Variety of Diaphragms Including PTFE, Polyimide, SS316, Viton, and Nitrile Chemical Compatibility: Can be configured to meet your aggressive chemistry Highest available sensitivity and accuracy Each of these standard Instrument Series models is based on our patented Equilibar precision back pressure regulator (BPR) technology. These models are capable of greater than 1000:1 flow rate turn-down ratios in most applications. The LF Series BPR is capable of low flow operation down to about 10 cc/min of gas.
  • Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig
  • For pressure control at low flow rates
  • Temperatures to 327ºC (620ºF )
  • Standard Cv from 1E-11 to 0.07
  • Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available
  • NPT, VCR/VCO type and Valco (low dead volume) ends available
  • Wide Variety of Diaphragms Including PTFE, Polyimide, SS316, Viton, and Nitrile
  • Chemical Compatibility: Can be configured to meet your aggressive chemistry
  • Highest available sensitivity and accuracy

Each of these standard Instrument Series models is based on our patented Equilibar precision back pressure regulator (BPR) technology. These models are capable of greater than 1000:1 flow rate turn-down ratios in most applications.

The LF Series BPR is capable of low flow operation down to about 10 cc/min of gas.

Supplier's Site

Technical Specifications

  Equilibar, LLC.
Product Category Industrial Valves
Product Name Instrument Series Back Pressure Regulator LF Low Flow Model
Valve Type Control Valve; Relief
Primary Material Aluminum; Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel; Steel; Exotic Metal (optional feature); PTFE (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids (optional feature); Steam; Air; Breathable; Compressed Air; Chemical
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
Maximum Pressure 0.00 to 1000.00 psi (0.0 to 704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010466-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details
8mm CHIPPROP - 14-216CA00221 - IMI Life Science
Specs
Valve Type Control Valve
Media Gas
Valve Size 0.01 inch (0.20 mm)
View Details
VALVES - BP-075-PP-T-U-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details