Equilibar, LLC. GS Series Gas Service Back Pressure Regulator

Description
Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a variety of gas service and mixed flow applications where precision is a must. Applications span from ultra low flow rates to extreme high pressures. By using unique combinations of diaphragms and o-ring materials, Equilibar regulators are able to perform in the harshest environments that include high temperature and aggressive chemicals. Based on a patented direct diaphragm sealing technology that offers high turn down ratio’s and incredible sensitivity. This allows the GS series back pressure regulator (BPR) to operate where traditional BPR designs fail.
Description
Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a variety of gas service and mixed flow applications where precision is a must. Applications span from ultra low flow rates to extreme high pressures. By using unique combinations of diaphragms and o-ring materials, Equilibar regulators are able to perform in the harshest environments that include high temperature and aggressive chemicals. Based on a patented direct diaphragm sealing technology that offers high turn down ratio’s and incredible sensitivity. This allows the GS series back pressure regulator (BPR) to operate where traditional BPR designs fail.

Suppliers

Company
Product
Description
Supplier Links
GS Series Gas Service Back Pressure Regulator -  - Equilibar, LLC.
Fletcher, NC, USA
GS Series Gas Service Back Pressure Regulator
GS Series Gas Service Back Pressure Regulator
Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a variety of gas service and mixed flow applications where precision is a must. Applications span from ultra low flow rates to extreme high pressures. By using unique combinations of diaphragms and o-ring materials, Equilibar regulators are able to perform in the harshest environments that include high temperature and aggressive chemicals. Based on a patented direct diaphragm sealing technology that offers high turn down ratio’s and incredible sensitivity. This allows the GS series back pressure regulator (BPR) to operate where traditional BPR designs fail.
  • Precision Back Pressure Regulator
  • For gas & mixed phase processes
  • Rugged Bar Stock Design
  • Available in ¼ inch through 1 inch sizes
  • SS316 standard with Hastelloy C optional
  • Diaphragms available in PTFE, Hastelloy, SS316, and polyimide

The GS series is specifically designed for a variety of gas service and mixed flow applications where precision is a must.

Applications span from ultra low flow rates to extreme high pressures. By using unique combinations of diaphragms and o-ring materials, Equilibar regulators are able to perform in the harshest environments that include high temperature and aggressive chemicals. Based on a patented direct diaphragm sealing technology that offers high turn down ratio’s and incredible sensitivity. This allows the GS series back pressure regulator (BPR) to operate where traditional BPR designs fail.

Supplier's Site

Technical Specifications

  Equilibar, LLC.
Product Category Industrial Valves
Product Name GS Series Gas Service Back Pressure Regulator
Valve Type Control Valve; Relief
Primary Material Aluminum; Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel; Steel; Exotic Metal (optional feature); Acetal (optional feature); PVC (optional feature); CPVC (optional feature); PTFE (optional feature); PVDF (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids (optional feature); Steam; Air; Breathable; Compressed Air; Chemical
Valve Size 0.12 to 1.00 inch (3.17 to 25.40 mm)
Maximum Pressure 0.00 to 2500.00 psi (0.0 to 1759 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Mixing/Diverting Valve - 1
Specs
Valve Type Control Valve; Diverter; Mixing
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Ketones, Oil; Air; Chemical
View Details
Electrically Actuated Stainless Steel Ball Valve - E2S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
One-way flow control valve - GRLA-1/4-QS-10-D - Festo Corporation
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 2.90 to 145.04 psi (2.04 to 102 m H2O)
View Details
4 suppliers