Equilibar, LLC. Datasheets for Servo Valves
Servo valves provide closed loop flow or pressure response to an electrical or electronic control signal. They are used in air, gas, and liquid applications.
Servo Valves: Learn more
| Product Name | Notes |
|---|---|
| Highly Accurate Pressure Regulation The Bellofram Type 10 Regulator controls output pressure with an accuracy of 0.1%, and has very low sensitivity to changes in supply pressure and flow. Start-Up... | |
| The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000... | |
| The QB Series uses Proportion-Air’s patented technology for closed loop control. The QB Series valves can be built in either a single loop or double loop control scheme. The QBT... | |
| Electronic Pressure Regulator (EPR) Series Control Pressure from vacuum through 1000psi Precision QPV/MPV models use high resolution proportional solenoid valves Use stand alone or as a pilot regulator for Equilibar... |