Equilibar, LLC. EVR Series Equilibar Vacuum Regulator

Description
Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation Is installed between your vacuum pump and your process Does not allow air into your vacuum system Controls in range 0.4 - 30 inHg Available sizes 1/4” through 3” Available in Stainless Steel, PVC, or other materials
Description
Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation Is installed between your vacuum pump and your process Does not allow air into your vacuum system Controls in range 0.4 - 30 inHg Available sizes 1/4” through 3” Available in Stainless Steel, PVC, or other materials

Suppliers

Company
Product
Description
Supplier Links
EVR Series Equilibar Vacuum Regulator -  - Equilibar, LLC.
Fletcher, NC, USA
EVR Series Equilibar Vacuum Regulator
EVR Series Equilibar Vacuum Regulator
Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation Is installed between your vacuum pump and your process Does not allow air into your vacuum system Controls in range 0.4 - 30 inHg Available sizes 1/4” through 3” Available in Stainless Steel, PVC, or other materials

Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges.

  • Can be used with manual set-point adjustment or computer automation
  • Is installed between your vacuum pump and your process
  • Does not allow air into your vacuum system
  • Controls in range 0.4 - 30 inHg
  • Available sizes 1/4” through 3”
  • Available in Stainless Steel, PVC, or other materials
Supplier's Site

Technical Specifications

  Equilibar, LLC.
Product Category Industrial Valves
Product Name EVR Series Equilibar Vacuum Regulator
Valve Type Control Valve
Primary Material Aluminum; Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel; Steel; Exotic Metal (optional feature); Acetal (optional feature); PVC (optional feature); CPVC (optional feature); PTFE (optional feature); PVDF (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids (optional feature); Steam; Air; Breathable; Compressed Air; Chemical
Valve Size 0.25 to 4.00 inch (6.35 to 101.60 mm)
Maximum Pressure 0.00 to 14.74 psi (0.0 to 10.37 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123717050 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.92 inch (125.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
DV 2-Way Valve, Spade Term., Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details