Equilibar, LLC. Type 10 Pressure Reducing Regulator

Description
Highly Accurate Pressure Regulation The Bellofram Type 10 Regulator controls output pressure with an accuracy of 0.1%, and has very low sensitivity to changes in supply pressure and flow. Start-Up Stability The Type 10 Regulator has been designed to eliminate the need for any readjustment of the regulated pressure after long “down time.” At start-up, the regulated pressure will return to its output setting. Flow Stability The regulated pressure is held constant over substantial changes in flow due to the high-gain pneumatic servo amplifier. Particularly good from dead end to 20 cubic meters per hour (12 SCFM). Automatic High Downstream Relief Capacity An integral relief valve provides for exhaust flow whenever the regulated pressure is reset to a lower value. The exceptionally large capacity of this relief valve assures immediate response when the downstream regulated pressure must be reduced under dead-end conditions. Pressure Stability A high performance servo-operated control mechanism is utilized in the regulator. The pressure supplied to the pneumatic servo amplifier is reduced and held constant. Locking Capability The standard Type 10 regulator has a locking nut which, when tightened, prevents inadvertent adjustment of pressure. Temperature Stability Shifts in the regulated pressure over wide ambient temperature variations are minimized by the use of a measuring capsule made of specially selected stainless steel alloys. Proven Reliability Thousands of Bellofram Pressure Regulators are in the field. Proof of the accuracy of the Regulator is reflected by its use in most air gauging systems and other precision pressure control applications. Mounting The unit may be installed in any position.
Description
Highly Accurate Pressure Regulation The Bellofram Type 10 Regulator controls output pressure with an accuracy of 0.1%, and has very low sensitivity to changes in supply pressure and flow. Start-Up Stability The Type 10 Regulator has been designed to eliminate the need for any readjustment of the regulated pressure after long “down time.” At start-up, the regulated pressure will return to its output setting. Flow Stability The regulated pressure is held constant over substantial changes in flow due to the high-gain pneumatic servo amplifier. Particularly good from dead end to 20 cubic meters per hour (12 SCFM). Automatic High Downstream Relief Capacity An integral relief valve provides for exhaust flow whenever the regulated pressure is reset to a lower value. The exceptionally large capacity of this relief valve assures immediate response when the downstream regulated pressure must be reduced under dead-end conditions. Pressure Stability A high performance servo-operated control mechanism is utilized in the regulator. The pressure supplied to the pneumatic servo amplifier is reduced and held constant. Locking Capability The standard Type 10 regulator has a locking nut which, when tightened, prevents inadvertent adjustment of pressure. Temperature Stability Shifts in the regulated pressure over wide ambient temperature variations are minimized by the use of a measuring capsule made of specially selected stainless steel alloys. Proven Reliability Thousands of Bellofram Pressure Regulators are in the field. Proof of the accuracy of the Regulator is reflected by its use in most air gauging systems and other precision pressure control applications. Mounting The unit may be installed in any position.

Suppliers

Company
Product
Description
Supplier Links
Type 10 Pressure Reducing Regulator -  - Equilibar, LLC.
Fletcher, NC, USA
Type 10 Pressure Reducing Regulator
Type 10 Pressure Reducing Regulator
Highly Accurate Pressure Regulation The Bellofram Type 10 Regulator controls output pressure with an accuracy of 0.1%, and has very low sensitivity to changes in supply pressure and flow. Start-Up Stability The Type 10 Regulator has been designed to eliminate the need for any readjustment of the regulated pressure after long “down time.” At start-up, the regulated pressure will return to its output setting. Flow Stability The regulated pressure is held constant over substantial changes in flow due to the high-gain pneumatic servo amplifier. Particularly good from dead end to 20 cubic meters per hour (12 SCFM). Automatic High Downstream Relief Capacity An integral relief valve provides for exhaust flow whenever the regulated pressure is reset to a lower value. The exceptionally large capacity of this relief valve assures immediate response when the downstream regulated pressure must be reduced under dead-end conditions. Pressure Stability A high performance servo-operated control mechanism is utilized in the regulator. The pressure supplied to the pneumatic servo amplifier is reduced and held constant. Locking Capability The standard Type 10 regulator has a locking nut which, when tightened, prevents inadvertent adjustment of pressure. Temperature Stability Shifts in the regulated pressure over wide ambient temperature variations are minimized by the use of a measuring capsule made of specially selected stainless steel alloys. Proven Reliability Thousands of Bellofram Pressure Regulators are in the field. Proof of the accuracy of the Regulator is reflected by its use in most air gauging systems and other precision pressure control applications. Mounting The unit may be installed in any position.

Highly Accurate Pressure Regulation

The Bellofram Type 10 Regulator controls output pressure with an accuracy of 0.1%, and has very low sensitivity to changes in supply pressure and flow.

Start-Up Stability

The Type 10 Regulator has been designed to eliminate the need for any readjustment of the regulated pressure after long “down time.” At start-up, the regulated pressure will return to its output setting.

Flow Stability

The regulated pressure is held constant over substantial changes in flow due to the high-gain pneumatic servo amplifier. Particularly good from dead end to 20 cubic meters per hour (12 SCFM).

Automatic High Downstream Relief Capacity

An integral relief valve provides for exhaust flow whenever the regulated pressure is reset to a lower value. The exceptionally large capacity of this relief valve assures immediate response when the downstream regulated pressure must be reduced under dead-end conditions.

Pressure Stability

A high performance servo-operated control mechanism is utilized in the regulator. The pressure supplied to the pneumatic servo amplifier is reduced and held constant.

Locking Capability

The standard Type 10 regulator has a locking nut which, when tightened, prevents inadvertent adjustment of pressure.

Temperature Stability

Shifts in the regulated pressure over wide ambient temperature variations are minimized by the use of a measuring capsule made of specially selected stainless steel alloys.

Proven Reliability

Thousands of Bellofram Pressure Regulators are in the field. Proof of the accuracy of the Regulator is reflected by its use in most air gauging systems and other precision pressure control applications.

Mounting

The unit may be installed in any position.

Supplier's Site

Technical Specifications

  Equilibar, LLC.
Product Category Industrial Valves
Product Name Type 10 Pressure Reducing Regulator
Valve Type Control Valve; Servo
Primary Material Stainless Steel
Media Gas; Air; Breathable; Compressed Air
Valve Size 0.12 to 0.38 inch (3.17 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514922 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
500 High Pressure, Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details