Equilibar, LLC. GP1 Series Proportion-Air Electronic Pressure Regulators

Description
The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000 PSI. The GP1 operates using two normally closed solenoid valves, a pressure sensor, and a control circuit. One valve is actuated to allow unregulated supply media into the system. The second valve is actuated to allow working media to vent to atmosphere. An electronic circuit compares the pressure sensor feedback to the user supplied electronic command signal and actuates the appropriate valve until the two signals match. The GP2 is similar to the GP1 but uses a double loop control scheme. In addition to the internal pressure transducer, the GP2 also receives a 0-10Vdc feedback signal from an external sensing device. The external signal functions as the primary feedback and is compared to the command signal. A difference between the two comparisons causes one of the two solenoid valves to open allowing flow in or out of the system.
Description
The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000 PSI. The GP1 operates using two normally closed solenoid valves, a pressure sensor, and a control circuit. One valve is actuated to allow unregulated supply media into the system. The second valve is actuated to allow working media to vent to atmosphere. An electronic circuit compares the pressure sensor feedback to the user supplied electronic command signal and actuates the appropriate valve until the two signals match. The GP2 is similar to the GP1 but uses a double loop control scheme. In addition to the internal pressure transducer, the GP2 also receives a 0-10Vdc feedback signal from an external sensing device. The external signal functions as the primary feedback and is compared to the command signal. A difference between the two comparisons causes one of the two solenoid valves to open allowing flow in or out of the system.

Suppliers

Company
Product
Description
Supplier Links
GP1 Series Proportion-Air Electronic Pressure Regulators -  - Equilibar, LLC.
Fletcher, NC, USA
GP1 Series Proportion-Air Electronic Pressure Regulators
GP1 Series Proportion-Air Electronic Pressure Regulators
The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000 PSI. The GP1 operates using two normally closed solenoid valves, a pressure sensor, and a control circuit. One valve is actuated to allow unregulated supply media into the system. The second valve is actuated to allow working media to vent to atmosphere. An electronic circuit compares the pressure sensor feedback to the user supplied electronic command signal and actuates the appropriate valve until the two signals match. The GP2 is similar to the GP1 but uses a double loop control scheme. In addition to the internal pressure transducer, the GP2 also receives a 0-10Vdc feedback signal from an external sensing device. The external signal functions as the primary feedback and is compared to the command signal. A difference between the two comparisons causes one of the two solenoid valves to open allowing flow in or out of the system.

The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000 PSI.

The GP1 operates using two normally closed solenoid valves, a pressure sensor, and a control circuit. One valve is actuated to allow unregulated supply media into the system. The second valve is actuated to allow working media to vent to atmosphere. An electronic circuit compares the pressure sensor feedback to the user supplied electronic command signal and actuates the appropriate valve until the two signals match.

The GP2 is similar to the GP1 but uses a double loop control scheme. In addition to the internal pressure transducer, the GP2 also receives a 0-10Vdc feedback signal from an external sensing device. The external signal functions as the primary feedback and is compared to the command signal. A difference between the two comparisons causes one of the two solenoid valves to open allowing flow in or out of the system.

Supplier's Site

Technical Specifications

  Equilibar, LLC.
Product Category Industrial Valves
Product Name GP1 Series Proportion-Air Electronic Pressure Regulators
Valve Type Control Valve; Servo
Primary Material Brass / Bronze; Stainless Steel
Media Gas; Air; Breathable; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 7992-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; CTFE/ETFE
Media Chemical
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
0.375
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details