Xenics nv Datasheets for Vision Sensors
Vision sensors are industrial products that automate decisions and processes by the use of video cameras linked to application-specific software on a user interface. These are also known as machine vision systems, and are useful for measurement, pass/fail decisions, and inspection.
Vision Sensors: Learn more
| Product Name | Notes |
|---|---|
| The high resolution Xlin-1.7-3000 InGaAs detector is specifically designed for earth observation. The detector is based on mechanical butting of three InGaAs photodiode arrays with each 1024 pixels on a... | |
| The XSW-320 SWIR module is a shortwave infrared OEM module with a resolution of 320 x 256 pixels and a pixel pitch of 20 µm. It is equipped with a... |