Teledyne FLIR IIS Datasheets for Vision Sensors

Vision sensors are industrial products that automate decisions and processes by the use of video cameras linked to application-specific software on a user interface. These are also known as machine vision systems, and are useful for measurement, pass/fail decisions, and inspection.


Vision Sensors: Learn more

Product Name Notes
High-Performance, Compact, and Reliable The Forge®️ 1GigE SWIR (Short Wave Infrared) camera series leverages Teledyne’s vast expertise in SWIR technology. The new camera series features the latest Sony® Sen-SWIR InGaAs...
Available Now - Order Today The FLIR Firefly® S delivers the essential machine vision features you need in an ultra-compact body. Its small size, low power, and light weight make...
Dragonfly® S is a first of its kind, practical option for industries ranging from life science instrumentation to factory automation. The modular, compact, and lightweight design accelerates the inception stage...
Offering the highest performance in 5GigE cameras, the Forge supports the industry's fastest frame rates with burst mode to capture images at speeds up to 10Gb/s and an impressive 500...
The award-winning Oryx 10GigE camera family allows systems designers to take advantage of the latest sensors by supporting transfer speeds of up to 10 Gbit/s enabling capture of 4K resolution,...
The Blackfly® S leverages the industry’s most advanced sensors in an ice-cube form factor. It is packed with powerful features enabling you to easily produce the exact images you need...
The FLIR Blackfly Board Level variants are high performance, machine vision, area scan cameras designed for embedding into tight spaces. Unlike many board level cameras, it boasts a rich feature...
The Lt Series Board Level Cameras offer a smaller, lighter, and lower cost imaging solution. Equipped with the latest rolling shutter Starvis™ CMOS sensors and global shutter Pregius™ CMOS sensors...
With robust compact enclosures and fully-locking USB3 connectors, the Lt Series USB3 Cameras are built for rugged 24/7 use. Manufactured using the latest rolling shutter Starvis™ CMOS sensors and global...