Universal Tongue-Operated Safety Interlock Switch
Conforms to EN1088
Strong and versatile-the compact size of the strong, glass-filled polyester housing allows this popular switch to be used in most applications
NEMA 6 enclosure enables the XT5009 to withstand high-pressure steam cleaning
Rotatable head gives four possible actuator entry points for versatile installation. A blanking plug is supplied for the unused entry.
Small swing radius allows use on doors with a swing radius as small as 2.5 inches when using the optional flexible actuator with alignment guide
Vibration resistant-optional catch and retainer keeps vibrating guard doors shut, preventing unwanted opening of guard doors on vibrating machines
Long life-the XT5009, with its stainless steel actuator, is designed for a minimum of two million actuations
Universal Tongue-Operated Safety Interlock Switch
Conforms to EN1088
- Strong and versatile-the compact size of the strong, glass-filled polyester housing allows this popular switch to be used in most applications
- NEMA 6 enclosure enables the XT5009 to withstand high-pressure steam cleaning
- Rotatable head gives four possible actuator entry points for versatile installation. A blanking plug is supplied for the unused entry.
- Small swing radius allows use on doors with a swing radius as small as 2.5 inches when using the optional flexible actuator with alignment guide
- Vibration resistant-optional catch and retainer keeps vibrating guard doors shut, preventing unwanted opening of guard doors on vibrating machines
- Long life-the XT5009, with its stainless steel actuator, is designed for a minimum of two million actuations