Small Tongue-Operated Safety Interlock Switch
Conforms to EN1088, EN292, EN60947-5-1, EN60204-1
UL and C-UL listed
Small size-these switches are ideal for guarding applications with space restrictions. Fits on 1 inch square tubing
NEMA 6 (IP67) enclosure enables these switches to withstand water washdown cleaning
Rotatable head gives eight possible actuator entry points for versatile installation. A blanking plug is supplied for the unused entry
Long life-these switches, with their stainless steel actuators, are designed for a minimum of one million actuations
Available with two contact poles. Contact configurations of 1 N/O and 1 N/C or 2 N/C are available to meet requirements of Dual Channel Safety Monitoring
An optional stainless steel guide is available for demanding applications
Small Tongue-Operated Safety Interlock Switch
Conforms to EN1088, EN292, EN60947-5-1, EN60204-1
- UL and C-UL listed
- Small size-these switches are ideal for guarding applications with space restrictions. Fits on 1 inch square tubing
- NEMA 6 (IP67) enclosure enables these switches to withstand water washdown cleaning
- Rotatable head gives eight possible actuator entry points for versatile installation. A blanking plug is supplied for the unused entry
- Long life-these switches, with their stainless steel actuators, are designed for a minimum of one million actuations
- Available with two contact poles. Contact configurations of 1 N/O and 1 N/C or 2 N/C are available to meet requirements of Dual Channel Safety Monitoring
- An optional stainless steel guide is available for demanding applications