OMRON Automation and Safety Machine Safeguarding - Guardlocking Interlock Safety Switches D4JL

Description
Guard Lock Safety-Door Switch Safety category 4 Meets Standards EN60947-5-1; GS-RT-19; UL508; CSA C22.2 N0.14; GB14048.5v Holding force of 3,000 N Two safety circuits and two monitor contacts provide an array of monitoring patterns. Standard gold-clad contacts enable use with ordinary loads and microloads. Models with trapped keys prevent workers from being locked in hazardous work areas. Models with rear release buttons allow people to unlock the Switch and escape if they are locked into hazardous areas. IP67 degree of protection
Description
Guard Lock Safety-Door Switch Safety category 4 Meets Standards EN60947-5-1; GS-RT-19; UL508; CSA C22.2 N0.14; GB14048.5v Holding force of 3,000 N Two safety circuits and two monitor contacts provide an array of monitoring patterns. Standard gold-clad contacts enable use with ordinary loads and microloads. Models with trapped keys prevent workers from being locked in hazardous work areas. Models with rear release buttons allow people to unlock the Switch and escape if they are locked into hazardous areas. IP67 degree of protection

Suppliers

Company
Product
Description
Supplier Links
Schaumburg, IL, USA
Machine Safeguarding - Guardlocking Interlock Safety Switches
D4JL
Machine Safeguarding - Guardlocking Interlock Safety Switches D4JL
Guard Lock Safety-Door Switch Safety category 4 Meets Standards EN60947-5-1; GS-RT-19; UL508; CSA C22.2 N0.14; GB14048.5v Holding force of 3,000 N Two safety circuits and two monitor contacts provide an array of monitoring patterns. Standard gold-clad contacts enable use with ordinary loads and microloads. Models with trapped keys prevent workers from being locked in hazardous work areas. Models with rear release buttons allow people to unlock the Switch and escape if they are locked into hazardous areas. IP67 degree of protection

Guard Lock Safety-Door Switch

Safety category 4

Meets Standards

EN60947-5-1; GS-RT-19; UL508; CSA C22.2 N0.14; GB14048.5v

  • Holding force of 3,000 N
  • Two safety circuits and two monitor contacts provide an array of monitoring patterns.
  • Standard gold-clad contacts enable use with ordinary loads and microloads.
  • Models with trapped keys prevent workers from being locked in hazardous work areas.
  • Models with rear release buttons allow people to unlock the Switch and escape if they are locked into hazardous areas.
  • IP67 degree of protection
Supplier's Site

Technical Specifications

  OMRON Automation and Safety
Product Category Noncontact Safety Interlock Switches
Product Number D4JL
Product Name Machine Safeguarding - Guardlocking Interlock Safety Switches
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1073218-ND - DigiKey
Specs
Operating Temperature -22 to 158 F (-30 to 70 C)
Current Rating 0.1000 amps
View Details
Magnetically coded sensor - MN503S - ifm electronic gmbh
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Sensing (Make) Range 8 mm (0.3150 inch)
International Approvals IP 67; IP 69K; (protected cable laying), ce, cul
View Details
2 suppliers
Interlock Switches - 2170-SI-RFPT-L2M-ND - DigiKey
Banner Engineering Corp.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Current Rating 0.1000 amps
DC Voltage Rating 24 volts
View Details
2 suppliers
Interlock Switches - 44507-0840-ND - DigiKey
OMRON Automation and Safety
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Current Rating 2 amps
AC Voltage Rating 230 volts
View Details