OMRON Automation and Safety Machine Safeguarding - Tongue Interlock Safety Switches T4012

Description
Universal Tongue-Operated Safety Interlock Switch Conforms to EN1088, EN292, EN60947-5-1, EN60204-1 UL and C-UL listed BG approved Strong and versatile-the compact size of the strong, glass-filled thermoplastic housing allows this switch to be used in most applications NEMA 6 enclosure enables these switches to withstand water washdown cleaning Rotatable head gives eight possible actuator entry points for versatile installation. A blanking plug is supplied for the unused entry Long life-these switches, with their stainless steel actuators, are designed for a minimum of two million actuations Available in 2 or 4 contact pole versions. The 4 contact pole version provides 2 poles for dual channel safety monitoring and 2 additional poles for status monitoring An optional stainless steel guide is available for demanding applications
Description
Universal Tongue-Operated Safety Interlock Switch Conforms to EN1088, EN292, EN60947-5-1, EN60204-1 UL and C-UL listed BG approved Strong and versatile-the compact size of the strong, glass-filled thermoplastic housing allows this switch to be used in most applications NEMA 6 enclosure enables these switches to withstand water washdown cleaning Rotatable head gives eight possible actuator entry points for versatile installation. A blanking plug is supplied for the unused entry Long life-these switches, with their stainless steel actuators, are designed for a minimum of two million actuations Available in 2 or 4 contact pole versions. The 4 contact pole version provides 2 poles for dual channel safety monitoring and 2 additional poles for status monitoring An optional stainless steel guide is available for demanding applications

Suppliers

Company
Product
Description
Supplier Links
Schaumburg, IL, USA
Machine Safeguarding - Tongue Interlock Safety Switches
T4012
Machine Safeguarding - Tongue Interlock Safety Switches T4012
Universal Tongue-Operated Safety Interlock Switch Conforms to EN1088, EN292, EN60947-5-1, EN60204-1 UL and C-UL listed BG approved Strong and versatile-the compact size of the strong, glass-filled thermoplastic housing allows this switch to be used in most applications NEMA 6 enclosure enables these switches to withstand water washdown cleaning Rotatable head gives eight possible actuator entry points for versatile installation. A blanking plug is supplied for the unused entry Long life-these switches, with their stainless steel actuators, are designed for a minimum of two million actuations Available in 2 or 4 contact pole versions. The 4 contact pole version provides 2 poles for dual channel safety monitoring and 2 additional poles for status monitoring An optional stainless steel guide is available for demanding applications

Universal Tongue-Operated Safety Interlock Switch

Conforms to EN1088, EN292, EN60947-5-1, EN60204-1 UL and C-UL listed

  • BG approved
  • Strong and versatile-the compact size of the strong, glass-filled thermoplastic housing allows this switch to be used in most applications
  • NEMA 6 enclosure enables these switches to withstand water washdown cleaning
  • Rotatable head gives eight possible actuator entry points for versatile installation. A blanking plug is supplied for the unused entry
  • Long life-these switches, with their stainless steel actuators, are designed for a minimum of two million actuations
  • Available in 2 or 4 contact pole versions. The 4 contact pole version provides 2 poles for dual channel safety monitoring and 2 additional poles for status monitoring
  • An optional stainless steel guide is available for demanding applications
Supplier's Site

Technical Specifications

  OMRON Automation and Safety
Product Category Noncontact Safety Interlock Switches
Product Number T4012
Product Name Machine Safeguarding - Tongue Interlock Safety Switches
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-6070815-ND - DigiKey
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Current Rating 0.2000 amps
View Details
Interlock Switches - 2170-SI-RFDL-LP8-ND - DigiKey
Banner Engineering Corp.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Current Rating 0.1000 amps
DC Voltage Rating 24 volts
View Details
2 suppliers
RFID safety sensor eloProtect E with housing 153 - 153 ESK 00 - elobau U.S., Inc.
Specs
Features Magnetically Coded Actuator (optional feature); Tamper Resistant
Operating Temperature -13 to 158 F (-25 to 70 C)
International Approvals IP 67
View Details
Locking RFID Safety Switch - CTP-AP - Euchner-U.S.A., Inc.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
International Approvals CE, cULus
View Details