OMRON Automation and Safety Machine Safeguarding - Tongue Interlock Safety Switches T4016

Description
Heavy-Duty Metal-Body Safety Interlock Switch Conforms to EN1088, EN292, EN60947-5-1, EN60204-1 UL and C-UL listed, BG approved Rugged enclosure-The all metal housing and stainless steel actuator of the T4016 makes it suitable for harsh environments. NEMA 6/IP67 enclosure enables these switches to withstand water washdown cleaning. Rotatable head gives eight possible actuator entry points for versatile installation. A blanking plug is supplied for the unused entry. Long life-These switches, with their stainless steel actuators, are designed for a minimum of two million actuations. A variety of 4 contact pole versions provides 2 poles for dual channel safety monitoring and 2 additional poles for status monitoring.
Description
Heavy-Duty Metal-Body Safety Interlock Switch Conforms to EN1088, EN292, EN60947-5-1, EN60204-1 UL and C-UL listed, BG approved Rugged enclosure-The all metal housing and stainless steel actuator of the T4016 makes it suitable for harsh environments. NEMA 6/IP67 enclosure enables these switches to withstand water washdown cleaning. Rotatable head gives eight possible actuator entry points for versatile installation. A blanking plug is supplied for the unused entry. Long life-These switches, with their stainless steel actuators, are designed for a minimum of two million actuations. A variety of 4 contact pole versions provides 2 poles for dual channel safety monitoring and 2 additional poles for status monitoring.

Suppliers

Company
Product
Description
Supplier Links
Schaumburg, IL, USA
Machine Safeguarding - Tongue Interlock Safety Switches
T4016
Machine Safeguarding - Tongue Interlock Safety Switches T4016
Heavy-Duty Metal-Body Safety Interlock Switch Conforms to EN1088, EN292, EN60947-5-1, EN60204-1 UL and C-UL listed, BG approved Rugged enclosure-The all metal housing and stainless steel actuator of the T4016 makes it suitable for harsh environments. NEMA 6/IP67 enclosure enables these switches to withstand water washdown cleaning. Rotatable head gives eight possible actuator entry points for versatile installation. A blanking plug is supplied for the unused entry. Long life-These switches, with their stainless steel actuators, are designed for a minimum of two million actuations. A variety of 4 contact pole versions provides 2 poles for dual channel safety monitoring and 2 additional poles for status monitoring.

Heavy-Duty Metal-Body Safety Interlock Switch

Conforms to EN1088, EN292, EN60947-5-1, EN60204-1 UL and C-UL listed, BG approved

  • Rugged enclosure-The all metal housing and stainless steel actuator of the T4016 makes it suitable for harsh environments.
  • NEMA 6/IP67 enclosure enables these switches to withstand water washdown cleaning.
  • Rotatable head gives eight possible actuator entry points for versatile installation. A blanking plug is supplied for the unused entry.
  • Long life-These switches, with their stainless steel actuators, are designed for a minimum of two million actuations.
  • A variety of 4 contact pole versions provides 2 poles for dual channel safety monitoring and 2 additional poles for status monitoring.
Supplier's Site

Technical Specifications

  OMRON Automation and Safety
Product Category Noncontact Safety Interlock Switches
Product Number T4016
Product Name Machine Safeguarding - Tongue Interlock Safety Switches
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 44507-1250-ND - DigiKey
OMRON Automation and Safety
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Current Rating 2 amps
AC Voltage Rating 230 volts
View Details
Interlock Switches - 2170-SI-RFPT-LP5-ND - DigiKey
Banner Engineering Corp.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Current Rating 0.1000 amps
DC Voltage Rating 24 volts
View Details
2 suppliers
RFID safety sensor eloProtect E with housing 165 - 165 ESK 00 - elobau U.S., Inc.
Specs
Features Magnetically Coded Actuator (optional feature); Tamper Resistant
Operating Temperature -13 to 158 F (-25 to 70 C)
International Approvals IP 67
View Details