Winters Instruments NVA Series Stainless Steel Needle Valve NVA5SMFS

Description
Description & Features:• Excellent flow regulation and leak tight• The one-piece body construction (no welding) provides strength, safety and corrosion resistance• "Slow opening" prevents sudden pressure surge and instrument damage• Available in Soft Seat (up to 6,000 psi, Delrin Seat) and Hard Seat (up to 10,000 psi, Metal Seat)• Hard Seat Needle Valves are also available with a carbon steel construction• 1 year warrantyApplications : • Common applications include refineries, liquid petroleum gas and processing plant systems that are difficult to shut down due to solid contents like dust, rust, dirt, etc.
Datasheet
Description
Description & Features:• Excellent flow regulation and leak tight• The one-piece body construction (no welding) provides strength, safety and corrosion resistance• "Slow opening" prevents sudden pressure surge and instrument damage• Available in Soft Seat (up to 6,000 psi, Delrin Seat) and Hard Seat (up to 10,000 psi, Metal Seat)• Hard Seat Needle Valves are also available with a carbon steel construction• 1 year warrantyApplications : • Common applications include refineries, liquid petroleum gas and processing plant systems that are difficult to shut down due to solid contents like dust, rust, dirt, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NVA Series Stainless Steel Needle Valve - NVA5SMFS - Winters Instruments
Toronto, Ontario, Canada
NVA Series Stainless Steel Needle Valve
NVA5SMFS
NVA Series Stainless Steel Needle Valve NVA5SMFS
Description & Features:• Excellent flow regulation and leak tight• The one-piece body construction (no welding) provides strength, safety and corrosion resistance• "Slow opening" prevents sudden pressure surge and instrument damage• Available in Soft Seat (up to 6,000 psi, Delrin Seat) and Hard Seat (up to 10,000 psi, Metal Seat)• Hard Seat Needle Valves are also available with a carbon steel construction• 1 year warrantyApplications : • Common applications include refineries, liquid petroleum gas and processing plant systems that are difficult to shut down due to solid contents like dust, rust, dirt, etc.

Description & Features:• Excellent flow regulation and leak tight• The one-piece body construction (no welding) provides strength, safety and corrosion resistance• "Slow opening" prevents sudden pressure surge and instrument damage• Available in Soft Seat (up to 6,000 psi, Delrin Seat) and Hard Seat (up to 10,000 psi, Metal Seat)• Hard Seat Needle Valves are also available with a carbon steel construction• 1 year warrantyApplications: • Common applications include refineries, liquid petroleum gas and processing plant systems that are difficult to shut down due to solid contents like dust, rust, dirt, etc.

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Industrial Valves
Product Number NVA5SMFS
Product Name NVA Series Stainless Steel Needle Valve
Valve Type Metal Seated; Needle
Primary Material Stainless Steel
Media Gas; LP Gas
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
Solenoid Valves - 5000011564-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details