Description & Features:• Excellent flow regulation and leak tight• The one-piece body construction (no welding) provides strength, safety and corrosion resistance• "Slow opening" prevents sudden pressure surge and instrument damage• Available in Soft Seat (up to 6,000 psi, Delrin Seat) and Hard Seat (up to 10,000 psi, Metal Seat)• Hard Seat Needle Valves are also available with a carbon steel construction• 1 year warrantyApplications
| Winters Instruments | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | NVA25SMFH |
| Product Name | NVA Series Stainless Steel Needle Valve |
| Valve Type | Metal Seated; Needle |
| Primary Material | Stainless Steel |
| Media | Gas; LP Gas |