Winters Instruments NVA Series Stainless Steel Needle Valve NVA5SFFS

Description
Description & Features:• Excellent flow regulation and leak tight• The one-piece body construction (no welding) provides strength, safety and corrosion resistance• "Slow opening" prevents sudden pressure surge and instrument damage• Available in Soft Seat (up to 6,000 psi, Delrin Seat) and Hard Seat (up to 10,000 psi, Metal Seat)• Hard Seat Needle Valves are also available with a carbon steel construction• 1 year warrantyApplications : • Common applications include refineries, liquid petroleum gas and processing plant systems that are difficult to shut down due to solid contents like dust, rust, dirt, etc.
Datasheet
Description
Description & Features:• Excellent flow regulation and leak tight• The one-piece body construction (no welding) provides strength, safety and corrosion resistance• "Slow opening" prevents sudden pressure surge and instrument damage• Available in Soft Seat (up to 6,000 psi, Delrin Seat) and Hard Seat (up to 10,000 psi, Metal Seat)• Hard Seat Needle Valves are also available with a carbon steel construction• 1 year warrantyApplications : • Common applications include refineries, liquid petroleum gas and processing plant systems that are difficult to shut down due to solid contents like dust, rust, dirt, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NVA Series Stainless Steel Needle Valve - NVA5SFFS - Winters Instruments
Toronto, Ontario, Canada
NVA Series Stainless Steel Needle Valve
NVA5SFFS
NVA Series Stainless Steel Needle Valve NVA5SFFS
Description & Features:• Excellent flow regulation and leak tight• The one-piece body construction (no welding) provides strength, safety and corrosion resistance• "Slow opening" prevents sudden pressure surge and instrument damage• Available in Soft Seat (up to 6,000 psi, Delrin Seat) and Hard Seat (up to 10,000 psi, Metal Seat)• Hard Seat Needle Valves are also available with a carbon steel construction• 1 year warrantyApplications : • Common applications include refineries, liquid petroleum gas and processing plant systems that are difficult to shut down due to solid contents like dust, rust, dirt, etc.

Description & Features:• Excellent flow regulation and leak tight• The one-piece body construction (no welding) provides strength, safety and corrosion resistance• "Slow opening" prevents sudden pressure surge and instrument damage• Available in Soft Seat (up to 6,000 psi, Delrin Seat) and Hard Seat (up to 10,000 psi, Metal Seat)• Hard Seat Needle Valves are also available with a carbon steel construction• 1 year warrantyApplications: • Common applications include refineries, liquid petroleum gas and processing plant systems that are difficult to shut down due to solid contents like dust, rust, dirt, etc.

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Industrial Valves
Product Number NVA5SFFS
Product Name NVA Series Stainless Steel Needle Valve
Valve Type Metal Seated; Needle
Primary Material Stainless Steel
Media Gas; LP Gas
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Pneumatic Solenoid Valves - 1366934 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
One Piece Economy Valve - VME3 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details