Superlok - Mako Products Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| SUPERLOK Valve Every Valve Nitrogen Pressure Tested Smooth Operating Torque Superior Quality and Reliability Single and Double Ferrule 316 Stainless Steel SBVF Series Up to 6,000 PSI 316 Stainless Forged... | |
| ● Valve size : 1/2 ~ 3 inch ● Pressure class : ASME Class 150 to Class 1500 ● Valve type : Ball-Ball-Needle, Needle-Needle-Needle ● Bore size : Full bore,... | |
| ● Valve size : 1/2~ 6 inch ● Pressure class : ASME class 150 to class 600 ● End connection : socket weld, threaded ● Temperature : -196°C to 850°C... | |
| ● Valve size : 1/2~6inch ● Pressure class : ASME class 150 to class 600 ● End connection : butt weld, socket weld, threaded, ● Temperature : -196°C to 850°C... | |
| ● Valve size : top entry - 1/2~6inch three piece - 1/2~2inch ● Pressure class : ASME class 150 to class1500 ● End connection : butt weld, socket weld, threaded,... | |
| • Forged steel, outside screw and yoke(OS & Y) • Rising stem, non-rising handwheel. • Full or conventional port • Bolted bonnet joint. • Integral backseat. | |
| • Forged steel, outside screw and yoke(OS & Y) • Rotating rising stem, rising handwheel. • Full or conventional port . • Bolted bonnet joint. • Integral backseat, Integral body... | |
| Features ■ Bar stock body ■ Compact design ■ Low operating torques ■ Variety of End Connections ■ Straight and Angle flow patterns ■ Each and every valve is tested... | |
| Features ■ Compact design. ■ Quick acting. ■ Orifice sizes from 0.080 to 0.250 in.(2.0 to 6.4 mm). ■ Flow coefficients (Cv) from 0.11 to 0.70. ■ Straight, angle flow... | |
| Features ■ Compact design ■ Low operating torques ■ Panel mountable ■ Bar and round knob handle are available ■ Three stem type are available | |
| Features ■ Compact design ■ Low operating torques ■ Panel mountable ■ Non rotating vee stem tip ■ Three stem type are available | |
| Features ■ Compact design ■ Variety of End Connections ■ Anti blow-out stem design ■ Each and every valve is tested at the factory ■ Fire safety design available Testing... | |
| Features ■ Integral bonnet design ■ Bar stock body ■ Compact design ■ Low operating torques ■ Variety of End Connections ■ Each and every valve is tested at the... | |
| Features ■ Non-rotating stem tip ■ Straight-through orifice for maximum flow ■ Stem dust seal protects threads from external contamination ■ Replaceable seals, seat and stem tip ■ Panel mounting... | |
| Features ■ Pressure Rating up to 3000psig (206 bar) @100 (37 ) ■ Temperature rating -10 to 400 (-23 to 204 ) ■ Simple design with one piece body ■ | |
| Features ■ Pressures to 20,000 psi (1,380 bar) ■ Non-rotating stem tips. ■ Available sizes are 1/4", 3/8", 9/16", 3/4" and 1". ■ Type 316 stainless steel high tensile bodies. | |
| Features ■ Simple design with one piece body ■ Tight and smooth, low torque and easy operation ■ One-piece ball stem ■ Panel mountable ■ Variety of End Connections ■ | |
| Features • ANSI B16.5 flanged inlet connections 1/2" to 3" sizes Class 150 rated to class 2500 rated. • 1/2" -1" F.NPT Thread outlet to ANSI/ASME B1.20.1(depending on bore size). | |
| Features • Externally adjustable gland. • PTFE or Graphite packing for bubble tight sealing. • Self centering crimped needle tip for bubble tight shut off and repeatability. • Back seat... | |
| Features • One piece or two piece body design -minimize leakage paths. • Ball seat choice of seat materials : PTFE (virgin or filled ) , PCTFE , PEEK. • | |
| Features • Rolled stem operating threads for low torque operation. • Gland packing in PTFE or Graphite for bubble tight sealing. • Colour coded close contact dust cap and function... | |
| Features Compact design Tight and smooth, low torque and easy operation Variety of End Connections Each and every valve is tested at the factory Butterfly and lever handle available | |
| Features One-piece Body Working pressure up to 3000 psig (206bar) Temperature rating up to 375 (190 ) with viton seal standard. Cracking pressure fixed from 1/3 to 25psig (0.02 to... | |
| Features Pressure rating : 7200psig (500bar) Temperature rating : -20 to 100 with POM and NBR standard. Compact design with max orifice. Conforms to DIN standard. Each and every valves... | |
| Features Pressure rating up to 6,000psig(413bar) at 70 (20 ) Temperature rating up to 375 (190 ) with viton seal standard Cracking pressure fixed from 1/3 to 25psig (0.02 to... | |
| Features Working pressures up to 3000 psig (206 bar) Temperature range from -10 to 375 (-23 to 191 ) with Viton Seal Cracking pressures adjustable from 3 to 600psi (0.2... | |
| Features ■ Compact design ■ Cracking pressure adjustable externally ■ Lock wire feature secures a given pressure setting ■ Each and every valve is tested at the factory Set Pressure... | |
| Introduction SUPERLOK High Pressure Ball Valves provide reliable shut-off or switching functions. The upper and lower trunnion bearings enhance the resistance of the trunnions against seizure, and increase the valve... | |
| Introduction Excess Flow Valves are designed to limit flow of fluid to a predetermined rate. When flow reaches a redetermined rate, the poppet will trip, limiting or stopping flow. When... | |
| It can prevent various caused by inappropriate operations the unauthorized or unskilled persons in constructing, inspecting and running piping-work. It can prevent the accidents caused by inappropriate operations without permission... | |
| Mako ball valves are quality built for smooth torque and leak free performance. Our ball valves are available in 316 stainless steel or carbon steel options with threaded connections. Additional... | |
| Mako in-line ball check valves are made to perform with leak-free confidence. These valves are offered in 316 stainless steel and brass, with Viton or Aflas O-rings. | |
| Mako Products lie of precision standard and mini needle valves are available in a variety of options and sizes. Mako high quality needle valves offer smooth torque and leak free... | |
| Mounting and Stem Seal Design Actuator Mounting ( ISO-5211) Flanged end products shall have an integrally cast actuator mounting pad. This feature provides for direct mount of gear operators or... | |
| Pressure Rating up to 3000 psig (206 bar) at 100 (37 ) / Temperature Range from -20 (-28 ) to 450 (232 ) Testing Each valve is tested with nitrogen... | |
| SUPERLOK bleed valves can be used on instrumentation devices such as multivalve manifolds or gauge valves to vent signal line pressure to atmosphere Before removal of an instrument or to... | |
| SUPERLOK purge valves are manual bleed, vent, or drain valves. One-quarter turn with a wrench from finger-tight obtains leaktight closure on first makeup. Snugging with a wrench ensures closure to... | |
| Dual pattern Code 61 & 62 Compact design œ Blow out proof stem Fire safety design . API 607 / BS 6755 PART 2 End connection . SAE J518 Code... |