Superlok - Mako Products Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| Pressure Rating Pressure ratings are calculated in accordance withASME B31.3 and ASME B31.1 for 316 stainless steel. All working pressure are rated at ambient temperature and are based on a... | |
| Pressure Rating Pressure ratings are calculated in accordance withASME B31.3 and ASME B31.1 for 316 stainless steel. All working pressure are rated at ambient temperature and are based on a... | |
| High Pressure Fittings SHP Series - 60,000 psi (4137 bar) Features ■ Pressure to 60,000 psi (4137 bar) ■ Increased pressure handling capabilities. ■ Coned and Threaded connection. ■ Available... | |
| Medium Pressure Fittings SMP Series - 20,000 psi (1380 bar) Features ■ Pressure to 20,000psi (1380 bar) ■ Coned and Threaded connection. ■ Available sizes are 1/4″ , 3/8″ ,... | |
| Medium Pressure Fittings SMP Series - 20,000 psi (1380 bar) Features ■ Pressure to 20,000psi (1380 bar) ■ Coned and Threaded connection. ■ Available sizes are 1/4″ , 3/8″ ,... | |
| SUPERLOK DIN Type Tube Fitting The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two... | |
| Superlok i-Fitting is an exclusive line in the US of Mako Products. The Patented red pop off ring ensures proper make-up of the fitting every time. No more guessing! This... | |
| The MAKO team believes that our personal lives are not all “about us” either, but about Our Creator, Jesus Christ. With that perspective in mind, everything we do should ultimately... | |
| Precision Manufactured 316 Stainless Steel Premium Quality and Value Instrument Fittings Up to 10,000 PSI • 316 Stainless Nipples, Tees, Bushings Adaptors & Elbows Available in: 1/8" through 1" |