Superlok - Mako Products Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| Features One-piece Body Working pressure up to 3000 psig (206bar) Temperature rating up to 375 (190 ) with viton seal standard. Cracking pressure fixed from 1/3 to 25psig (0.02 to... | |
| Features Pressure rating up to 6,000psig(413bar) at 70 (20 ) Temperature rating up to 375 (190 ) with viton seal standard Cracking pressure fixed from 1/3 to 25psig (0.02 to... | |
| Features Working pressures up to 3000 psig (206 bar) Temperature range from -10 to 375 (-23 to 191 ) with Viton Seal Cracking pressures adjustable from 3 to 600psi (0.2... | |
| Introduction Excess Flow Valves are designed to limit flow of fluid to a predetermined rate. When flow reaches a redetermined rate, the poppet will trip, limiting or stopping flow. When... | |
| Mako in-line ball check valves are made to perform with leak-free confidence. These valves are offered in 316 stainless steel and brass, with Viton or Aflas O-rings. |