Superlok - Mako Products Datasheets for Gate Valves
Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more
| Product Name | Notes |
|---|---|
| ● Valve size : 1/2~ 6 inch ● Pressure class : ASME class 150 to class 600 ● End connection : socket weld, threaded ● Temperature : -196°C to 850°C... | |
| Features ■ Compact design. ■ Quick acting. ■ Orifice sizes from 0.080 to 0.250 in.(2.0 to 6.4 mm). ■ Flow coefficients (Cv) from 0.11 to 0.70. ■ Straight, angle flow... |