Superlok - Mako Products Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| SUPERLOK Valve Every Valve Nitrogen Pressure Tested Smooth Operating Torque Superior Quality and Reliability Single and Double Ferrule 316 Stainless Steel SBVF Series Up to 6,000 PSI 316 Stainless Forged... | |
| ● Valve size : 1/2 ~ 3 inch ● Pressure class : ASME Class 150 to Class 1500 ● Valve type : Ball-Ball-Needle, Needle-Needle-Needle ● Bore size : Full bore,... | |
| ● Valve size : top entry - 1/2~6inch three piece - 1/2~2inch ● Pressure class : ASME class 150 to class1500 ● End connection : butt weld, socket weld, threaded,... | |
| • Forged steel, outside screw and yoke(OS & Y) • Rising stem, non-rising handwheel. • Full or conventional port • Bolted bonnet joint. • Integral backseat. | |
| • Forged steel, outside screw and yoke(OS & Y) • Rotating rising stem, rising handwheel. • Full or conventional port . • Bolted bonnet joint. • Integral backseat, Integral body... | |
| Features ■ Compact design ■ Variety of End Connections ■ Anti blow-out stem design ■ Each and every valve is tested at the factory ■ Fire safety design available Testing... | |
| Features ■ Simple design with one piece body ■ Tight and smooth, low torque and easy operation ■ One-piece ball stem ■ Panel mountable ■ Variety of End Connections ■ | |
| Features • One piece or two piece body design -minimize leakage paths. • Ball seat choice of seat materials : PTFE (virgin or filled ) , PCTFE , PEEK. • | |
| Features Compact design Tight and smooth, low torque and easy operation Variety of End Connections Each and every valve is tested at the factory Butterfly and lever handle available | |
| Features Pressure rating : 7200psig (500bar) Temperature rating : -20 to 100 with POM and NBR standard. Compact design with max orifice. Conforms to DIN standard. Each and every valves... | |
| Introduction SUPERLOK High Pressure Ball Valves provide reliable shut-off or switching functions. The upper and lower trunnion bearings enhance the resistance of the trunnions against seizure, and increase the valve... | |
| It can prevent various caused by inappropriate operations the unauthorized or unskilled persons in constructing, inspecting and running piping-work. It can prevent the accidents caused by inappropriate operations without permission... | |
| Mako ball valves are quality built for smooth torque and leak free performance. Our ball valves are available in 316 stainless steel or carbon steel options with threaded connections. Additional... | |
| Mounting and Stem Seal Design Actuator Mounting ( ISO-5211) Flanged end products shall have an integrally cast actuator mounting pad. This feature provides for direct mount of gear operators or... | |
| Pressure Rating up to 3000 psig (206 bar) at 100 (37 ) / Temperature Range from -20 (-28 ) to 450 (232 ) Testing Each valve is tested with nitrogen... | |
| Dual pattern Code 61 & 62 Compact design œ Blow out proof stem Fire safety design . API 607 / BS 6755 PART 2 End connection . SAE J518 Code... |