Superlok - Mako Products Toggle Valves

Description
Features ■ Compact design. ■ Quick acting. ■ Orifice sizes from 0.080 to 0.250 in.(2.0 to 6.4 mm). ■ Flow coefficients (Cv) from 0.11 to 0.70. ■ Straight, angle flow patterns. ■ SUPERLOK tube fitting, male and female NPT, and Combination of end connections. ■ Each and every valve is tested at the factory.
Datasheet
Description
Features ■ Compact design. ■ Quick acting. ■ Orifice sizes from 0.080 to 0.250 in.(2.0 to 6.4 mm). ■ Flow coefficients (Cv) from 0.11 to 0.70. ■ Straight, angle flow patterns. ■ SUPERLOK tube fitting, male and female NPT, and Combination of end connections. ■ Each and every valve is tested at the factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Valves -  - Superlok - Mako Products
Edmond, OK, United States
Toggle Valves
Toggle Valves
Features ■ Compact design. ■ Quick acting. ■ Orifice sizes from 0.080 to 0.250 in.(2.0 to 6.4 mm). ■ Flow coefficients (Cv) from 0.11 to 0.70. ■ Straight, angle flow patterns. ■ SUPERLOK tube fitting, male and female NPT, and Combination of end connections. ■ Each and every valve is tested at the factory.

Features

■ Compact design.
■ Quick acting.
■ Orifice sizes from 0.080 to 0.250 in.(2.0 to 6.4 mm).
■ Flow coefficients (Cv) from 0.11 to 0.70.
■ Straight, angle flow patterns.
■ SUPERLOK tube fitting, male and female NPT, and Combination of end connections.
■ Each and every valve is tested at the factory.

Supplier's Site Datasheet

Technical Specifications

  Superlok - Mako Products
Product Category Industrial Valves
Product Name Toggle Valves
Valve Type Gate
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Valve Size 0.12 to 0.50 inch (3.17 to 12.70 mm)
Maximum Pressure 200.00 to 300.00 psi (141 to 211 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121462015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details
10-32 or 1/8-27 NPT Ports, Stem Actuated On/Off Valve - SAV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Intrinsically Safe Soleinoid Valve - EIO-3-*-15.5-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details