Superlok - Mako Products Datasheets for Plug Valves
Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position.
Plug Valves: Learn more
| Product Name | Notes |
|---|---|
| Features ■ Non-rotating stem tip ■ Straight-through orifice for maximum flow ■ Stem dust seal protects threads from external contamination ■ Replaceable seals, seat and stem tip ■ Panel mounting... | |
| Features ■ Pressure Rating up to 3000psig (206 bar) @100 (37 ) ■ Temperature rating -10 to 400 (-23 to 204 ) ■ Simple design with one piece body ■ |