Superlok - Mako Products Datasheets for Needle Valves
Needle valves are small valves used for flow control in liquid or gas services. The fine threading of the stem and the large seat area allow for precise resistance to flow.
Needle Valves: Learn more
| Product Name | Notes |
|---|---|
| Features ■ Bar stock body ■ Compact design ■ Low operating torques ■ Variety of End Connections ■ Straight and Angle flow patterns ■ Each and every valve is tested... | |
| Features ■ Compact design ■ Low operating torques ■ Panel mountable ■ Bar and round knob handle are available ■ Three stem type are available | |
| Features ■ Compact design ■ Low operating torques ■ Panel mountable ■ Non rotating vee stem tip ■ Three stem type are available | |
| Features ■ Integral bonnet design ■ Bar stock body ■ Compact design ■ Low operating torques ■ Variety of End Connections ■ Each and every valve is tested at the... | |
| Features ■ Pressures to 20,000 psi (1,380 bar) ■ Non-rotating stem tips. ■ Available sizes are 1/4", 3/8", 9/16", 3/4" and 1". ■ Type 316 stainless steel high tensile bodies. | |
| Features • ANSI B16.5 flanged inlet connections 1/2" to 3" sizes Class 150 rated to class 2500 rated. • 1/2" -1" F.NPT Thread outlet to ANSI/ASME B1.20.1(depending on bore size). | |
| Features • Externally adjustable gland. • PTFE or Graphite packing for bubble tight sealing. • Self centering crimped needle tip for bubble tight shut off and repeatability. • Back seat... | |
| Features • Rolled stem operating threads for low torque operation. • Gland packing in PTFE or Graphite for bubble tight sealing. • Colour coded close contact dust cap and function... | |
| Mako Products lie of precision standard and mini needle valves are available in a variety of options and sizes. Mako high quality needle valves offer smooth torque and leak free... |