Superlok - Mako Products Plug Valves

Description
Features ■ Pressure Rating up to 3000psig (206 bar) @100 (37 ) ■ Temperature rating -10 to 400 (-23 to 204 ) ■ Simple design with one piece body ■ 316 stainless steel body materials ■ Panel mountable ■ Various end connector ■ Straight through flow path ■ Replaceble plug assembly ■ Easy to clean and maintain
Datasheet
Description
Features ■ Pressure Rating up to 3000psig (206 bar) @100 (37 ) ■ Temperature rating -10 to 400 (-23 to 204 ) ■ Simple design with one piece body ■ 316 stainless steel body materials ■ Panel mountable ■ Various end connector ■ Straight through flow path ■ Replaceble plug assembly ■ Easy to clean and maintain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Valves -  - Superlok - Mako Products
Edmond, OK, United States
Plug Valves
Plug Valves
Features ■ Pressure Rating up to 3000psig (206 bar) @100 (37 ) ■ Temperature rating -10 to 400 (-23 to 204 ) ■ Simple design with one piece body ■ 316 stainless steel body materials ■ Panel mountable ■ Various end connector ■ Straight through flow path ■ Replaceble plug assembly ■ Easy to clean and maintain

Features

■ Pressure Rating up to 3000psig (206 bar) @100 (37 )
■ Temperature rating -10 to 400 (-23 to 204 )
■ Simple design with one piece body
■ 316 stainless steel body materials
■ Panel mountable
■ Various end connector
■ Straight through flow path
■ Replaceble plug assembly
■ Easy to clean and maintain

Supplier's Site Datasheet

Technical Specifications

  Superlok - Mako Products
Product Category Industrial Valves
Product Name Plug Valves
Valve Type Plug
Primary Material Stainless Steel
Valve Size 0.12 to 0.50 inch (3.17 to 12.70 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Thermostatic Drain Valve for Locomotives - Magnum GURU® - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Stainless Steel
Media Water; Cold Water  
View Details