SC Hydraulic Engineering Corporation Relief Valve DRV-200-N-025

Description
The DRV series adjustable hydraulic relief valves are available in five pressure ranges between 100 psig and 60,000 psig. Constructed of Stainless steel the valves can be used for most industrial fluids including water. The valve once set will not allow system pressure to exceed design limitations.
Datasheet
Description
The DRV series adjustable hydraulic relief valves are available in five pressure ranges between 100 psig and 60,000 psig. Constructed of Stainless steel the valves can be used for most industrial fluids including water. The valve once set will not allow system pressure to exceed design limitations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relief Valve DRV-200-N-025
The DRV series adjustable hydraulic relief valves are available in five pressure ranges between 100 psig and 60,000 psig. Constructed of Stainless steel the valves can be used for most industrial fluids including water. The valve once set will not allow system pressure to exceed design limitations.

The DRV series adjustable hydraulic relief valves are available in five pressure ranges between 100 psig and 60,000 psig. Constructed of Stainless steel the valves can be used for most industrial fluids including water. The valve once set will not allow system pressure to exceed design limitations.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Industrial Valves
Product Number DRV-200-N-025
Product Name Relief Valve
Valve Type Blow Off; Relief
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Hydraulic
Valve Size 0.56 inch (14.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.865
Specs
Primary Material Nylon
Media Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
Ball Check Valve 0 5 4 - 1220030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 3.00 inch (76.20 mm)
View Details