SC Hydraulic Engineering Corporation Air Pilot Switch Valve APS

Description
COMPATIBLE WITH MOST FLUIDS FACTORY SET PER CUSTOMER REQUEST NORMALLY OPENED OR NORMALLY CLOSED POSITIONS AVAILABLE MODELS OFFERING ADJUSTABLE SENSING PRESSURES FROM 15-PSI TO 20,000-PSI The APS Air Pilot Switch consists of a high pressure sensor operator connected directly to a three-way air valve that can be operated either normally open (passing air) or closed (not passing air). The spring in the sensor applies a counteracting force to the switch and is adjustable within the spring range. All air pilot switches are subject to deadband conditions, which should be considered when using the valve. A deadband is described as the difference in pressure between a set point of sensing pressure and a pressure at which the air valve returns to the original position. Deadband conditions vary by pressure range in percentage with higher pressure conditions reducing the deadband range. SC will preset the APS to a specified pressure if requested. Indicate if the switch is to activate under increasing or decreasing pressure condition. Consult SC for more information if needed. Air pilot switch valves are most commonly used to control automatic "turn on" and "shut off" of a gas booster or pump system and are used in conjunction with a remote pilot on the booster or pump. Other typical applications are for valve actuation, pneumatic alarm systems, or to sequence another system operation after a certain pressure is sensed.
Datasheet
Description
COMPATIBLE WITH MOST FLUIDS FACTORY SET PER CUSTOMER REQUEST NORMALLY OPENED OR NORMALLY CLOSED POSITIONS AVAILABLE MODELS OFFERING ADJUSTABLE SENSING PRESSURES FROM 15-PSI TO 20,000-PSI The APS Air Pilot Switch consists of a high pressure sensor operator connected directly to a three-way air valve that can be operated either normally open (passing air) or closed (not passing air). The spring in the sensor applies a counteracting force to the switch and is adjustable within the spring range. All air pilot switches are subject to deadband conditions, which should be considered when using the valve. A deadband is described as the difference in pressure between a set point of sensing pressure and a pressure at which the air valve returns to the original position. Deadband conditions vary by pressure range in percentage with higher pressure conditions reducing the deadband range. SC will preset the APS to a specified pressure if requested. Indicate if the switch is to activate under increasing or decreasing pressure condition. Consult SC for more information if needed. Air pilot switch valves are most commonly used to control automatic "turn on" and "shut off" of a gas booster or pump system and are used in conjunction with a remote pilot on the booster or pump. Other typical applications are for valve actuation, pneumatic alarm systems, or to sequence another system operation after a certain pressure is sensed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Pilot Switch Valve - APS - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Pilot Switch Valve
APS
Air Pilot Switch Valve APS
COMPATIBLE WITH MOST FLUIDS FACTORY SET PER CUSTOMER REQUEST NORMALLY OPENED OR NORMALLY CLOSED POSITIONS AVAILABLE MODELS OFFERING ADJUSTABLE SENSING PRESSURES FROM 15-PSI TO 20,000-PSI The APS Air Pilot Switch consists of a high pressure sensor operator connected directly to a three-way air valve that can be operated either normally open (passing air) or closed (not passing air). The spring in the sensor applies a counteracting force to the switch and is adjustable within the spring range. All air pilot switches are subject to deadband conditions, which should be considered when using the valve. A deadband is described as the difference in pressure between a set point of sensing pressure and a pressure at which the air valve returns to the original position. Deadband conditions vary by pressure range in percentage with higher pressure conditions reducing the deadband range. SC will preset the APS to a specified pressure if requested. Indicate if the switch is to activate under increasing or decreasing pressure condition. Consult SC for more information if needed. Air pilot switch valves are most commonly used to control automatic "turn on" and "shut off" of a gas booster or pump system and are used in conjunction with a remote pilot on the booster or pump. Other typical applications are for valve actuation, pneumatic alarm systems, or to sequence another system operation after a certain pressure is sensed.
  • COMPATIBLE WITH MOST FLUIDS
  • FACTORY SET PER CUSTOMER REQUEST
  • NORMALLY OPENED OR NORMALLY CLOSED POSITIONS AVAILABLE
  • MODELS OFFERING ADJUSTABLE SENSING PRESSURES FROM 15-PSI TO 20,000-PSI

The APS Air Pilot Switch consists of a high pressure sensor operator connected directly to a three-way air valve that can be operated either normally open (passing air) or closed (not passing air). The spring in the sensor applies a counteracting force to the switch and is adjustable within the spring range.

All air pilot switches are subject to deadband conditions, which should be considered when using the valve. A deadband is described as the difference in pressure between a set point of sensing pressure and a pressure at which the air valve returns to the original position. Deadband conditions vary by pressure range in percentage with higher pressure conditions reducing the deadband range.
SC will preset the APS to a specified pressure if requested. Indicate if the switch is to activate under increasing or decreasing pressure condition. Consult SC for more information if needed.

Air pilot switch valves are most commonly used to control automatic "turn on" and "shut off" of a gas booster or pump system and are used in conjunction with a remote pilot on the booster or pump. Other typical applications are for valve actuation, pneumatic alarm systems, or to sequence another system operation after a certain pressure is sensed.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Industrial Valves
Product Number APS
Product Name Air Pilot Switch Valve
Valve Type Pilot
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 to 20000.00 psi (2111 to 14076 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Drain Tempering Valve - DTV - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Mixing
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
View Details
Electrically Actuated 3-Way Ball Valve - EYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Air solenoid valve - CPE14-M1CH-5/3GS-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers