SC Hydraulic Engineering Corporation Unloading Valve PRC-100-N-050

Description
The PRC and PRO series unloading valves are available in four operating pressures from 6,000 psig up to 30,000 psig. used to automatically release hydraulic pressure replacing the standard manual shut off type release valve found in most high pressure systems. The unloading valve is controlled by a pilot port that requires between 35 and 50 psig to fully open.
Datasheet
Description
The PRC and PRO series unloading valves are available in four operating pressures from 6,000 psig up to 30,000 psig. used to automatically release hydraulic pressure replacing the standard manual shut off type release valve found in most high pressure systems. The unloading valve is controlled by a pilot port that requires between 35 and 50 psig to fully open.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unloading Valve PRC-100-N-050
The PRC and PRO series unloading valves are available in four operating pressures from 6,000 psig up to 30,000 psig. used to automatically release hydraulic pressure replacing the standard manual shut off type release valve found in most high pressure systems. The unloading valve is controlled by a pilot port that requires between 35 and 50 psig to fully open.

The PRC and PRO series unloading valves are available in four operating pressures from 6,000 psig up to 30,000 psig. used to automatically release hydraulic pressure replacing the standard manual shut off type release valve found in most high pressure systems.

The unloading valve is controlled by a pilot port that requires between 35 and 50 psig to fully open.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Industrial Valves
Product Number PRC-100-N-050
Product Name Unloading Valve
Valve Type Relief
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Hydraulic
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
T 342 Diaphragm Valve Flanged - 1181015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.50 inch (38.10 mm)
View Details
10-32 Threaded Ports, Diaphragm Relief Valve - RVD - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details