Plast-O-Matic Valves, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Features: Series PRHM design incorporates a poppet seat, double u-cups, large area rolling diaphragm and one piece body construction. A pressure balanced shaft assures smooth and stable control, while the... | |
| Series ARV Air Venting Valve is designed to expel large volume of air at system start up, then close bubble tight. Unique self-guided poppet seals more reliably than ball designs; | |
| Series BSDA/BSDAM Compact, PTFE diaphragm valves in a complete range of materials, sizes and connection types, featuring no wetted metals or elastomers. Includes patented Fail-Dry early warning vent. The ultimate... | |
| Series BSR/BSRM Compact globe-style shut off valves in PVC or Polypro with elastomer seals. Wide range of sizes and connection types. Normally closed operation; ideal alternative to fail safe air-operated... | |
| Series BST/BLT/BAT Heavy duty, million-cycle designs with oversized isolated springs and pistons, visual indicator windows and the patented Fail-Dry early warning vent. Offered in a wide range of sizes and... | |
| Series CKM A unique, patented diaphragm provides normally-closed operation with a bubble-tight seal, even with no reverse pressure. 1/2″ through 1″ pipe sizes. | |
| Series CKS An encapsulated spring and sliding poppet provides the same normally-closed, bubble-tight performance in larger sizes 1 1/2” through 4″. | |
| Series DGV United States Patent #7,481,238 B2. Unique float design opens as air or gas collects in the valve, closes when liquid returns, allowing continuous expulsion of trace amounts of... | |
| Series EASMT/EASYMT PTFE bellows design for pressure, drain, and vacuum service; for all types of aggressive chemicals, salt solutions, acids, caustics, and ultrapure liquids such as deionized water. Includes W24... | |
| Series EAST for applications requiring a compact, cost effective and high pressure rated valve with extended cycle life featuring PTFE bellows. 1/4″ & 1/2″ sizes in Geon PVC, Natural Polypro,... | |
| Series EASY-NO for pressure, drain, and vacuum service; designed for applications requiring a valve to remain open when de-energized, or when it would be dangerous for a valve to close... | |
| Series F/BFS Heavy duty, million-cycle designs with oversized isolated springs and pistons, and visual indicator windows. Offered in a wide range of sizes and materials. | |
| Series FC Maintain constant flow with inlet pressure changes from 15 to 120 PSI (1 bar to 8 bar). Available in pipe sizes 1/4″ through 3″, with standard flow ranges... | |
| Series IDA Choice of double-acting air x air or normally-closed operation provides bubble-tight seal with up to 25î of water. Large flow area for ultra-fast drain — tested faster than... | |
| Series MFR Normally-closed, hand or foot operated valve for vacuum through 150 PSI. Offered in 1/2″ and 3/4″ pipe sizes, threaded ends, in Geon PVC. | |
| Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges,... | |
| Series PR/PRH/PRHM Downstream pressure reducing valve features large area rolling diaphragm, ultra-smooth operation and isolated spring control. Molded and machined valves in 1/4″ through 4″ and metric pipe sizes in... | |
| Series PRA/PRAM features two opposing large area frictionless rolling diaphragms. Process pressure is applied to one of the diaphragms; air pressure is applied to the other. Because the air pressure... | |
| Series PRD/PRDM is a differential pressure regulator with a port for a downstream pressure sensing line. The sensing line feeds the pressure downstream of the equipment being protected to the... | |
| Series PRHU Downstream pressure reducing valve features metal ion-free EPDM large area rolling diaphragm, ultra-smooth operation and isolated spring control. BCF spigots in 1/2″ – 3″ or 20 – 90mm... | |
| Series PRS patented Stabilizer is used with Series PRA. The Stabilizer reacts to downstream liquid pressure and provides continuous feedback control to the compressed air supply, for even greater regulator... | |
| Series PS requires 5 psi greater pressure at inlet to function properly. Uses line pressure to assist operation, which allows extremely high Cv performance, as well as outstanding pressure ratings. | |
| Series RVD rugged compact designed for use as back pressure valve, straight relief, by-pass relief or back pressure regulator. 1/4″ and 1/2″ sizes in most popular thermoplastic materials and connections; | |
| Series RVDM features a primary rolling diaphragm and a secondary flat diaphragm which incorporates the Plast-O-Matic patented Fail-Dry design for added protection. The rolling diaphragm provides greater sensitivity than non-diaphragm... | |
| Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation... | |
| Series RVT/RVTX is a high capacity angle pattern valve for relief, bypass, backpressure and pump backpressure applications with excellent corrosion resistance. 1/2″ – 2″ sizes in most popular thermoplastic materials... | |
| Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24... | |
| Series TRVDT is a high flow relief/by-pass valve with 3-port design, ideal for applications where minimal footprint is required or where use of a piping tee is impractical. Valve has... | |
| Series UPR Downstream pressure reducing valve features elastomer-free design (pressure will equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots, flare,... | |
| Series VB/VBM Patented diaphragm design assures dependable, repetitive, bubble-tight sealing to protect enclosed tanks from collapse or structural damage during draining. Also eliminates siphoning of dangerous fluids,and prevents vacuum damage... | |
| Standard Features: • 100% individually tested • Corrosion resistant - no wetted metals either internal or external • Self-lubricating machined PTFE rotor assures smooth operation and eliminates need for lubrication... | |
| A specialty diaphragm check valve that opens with virtually no forward pressure. However, Series CKD requires a minimum back pressure of 1/2 PSI to close. When inlet pressure is sensed... | |
| Actuated & Manual Ball Valves feature trunnion safety design and dual sliding seats for ultra-smooth operation and repeatable bubble-tight shutoff with an incredibly long cycle life. Available 2-way and 3-way,... | |
| Actuator Features • Million cycle design • Polished bore & low friction bearings • Visual indication • Blowout-proof shaft • Precision machined gears • Meets ASTM B117-73 (500 hours salt... | |
| Air-operated pinch valve designed for corrosive slurries; long-life EPDMh2 sleeve with a variety of pipe sizes and connection materials. EPDM Sleeve tested to over 1,000,000 cycles in laboratoryconditions . High... | |
| Features: Direct Actuator Mounting Pad Lever Handle Full Flange Design 410 or 316 Stainless Steel Stem Stainless Steel Gear Multi-point Seal Position Indicator Design & Materials: Valve wafer body is... | |
| Features: Economical, multi-purpose valve functions as relief valve, bypass valve, backpressure regulator, pump backpressure valve, anti-siphon valve Corrosion-resistant design features no wetted metals or elastomers Responsive, high flow design Non-rising... | |
| Features: Smooth operation with efficient gearing Full flange design Stainless steel stem Isolated gear box FC25 gear wheel Multi-point seal Position indicator Design & Materials: Valve body and disc are... | |
| Features: Ultra-smooth, non-rising stem True-union design simplifies installation Especially suitable for throttling applications; flow controls, slurries and harsh applications Position indication Super low profile 1/2" - 2" sizes; Grade 1... | |
| Features: Unique double-tier elastomer seat re-centers and positions ball for rapid sealing Double-tier design requires minimal reverse pressure to seal Prevents reverse flow automatically Ball material matches body material for... | |
| Features: Ultra-smooth, non-rising stem Rugged Construction Especially suitable for throttling applications; flow controls, slurries and harsh applications Position indication Super low profile 1/2" - 10" sizes; Grade 1 Type 1... | |
| Features: Double diaphragm design. Compact size; 1/4" NPT is under 4" height. Simple and inexpensive method of diverting or sampling harsh chemicals. Non-sticking design with bubble-tight seal. Available in a... | |
| High performance brushless actuator motor with overload/overheat protection.Valve body and piping connections are available in PVC or CPVC, with EPDM or Viton seals. Actuator housing is constructed of ABS and... | |
| Plast-O-Matic Trunnion Ball Valves are available with an adapter and tee for substantially stronger and more compact valve connections to lateral piping. This design eliminates the need for a reducer,... | |
| Series UPRS Downstream pressure reducing valve features full shutoff design (pressure will not equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF... | |
| Standard Actuator Features Dome style visual position indicator 2 x End of travel confirmation switches for remote indication Emergency manual override CE Marked, IP67 ingress protection Thermally protected motor Standard... | |
| Standard: Based on the Plast-O-Matic “Engineered” True Blue Ball Valve with dual floating seats and Trunnion design 15º, 30°, 45º, 60°, 90° V-Balls standard Sizes from 3/8" to 4" in... | |
| The original Engineered Ball Valve features trunnion design, dual sliding seats, blowout proof stem, mounting lugs. 3/8″ to 4″ sizes in PVC, CPVC, Natural Polypro, PVDF with FKM or EPDM. | |
| Three-way version offers the same trunnion design, dual sliding seats and other premium features found in our 2-way valves. 1/2″ – 2″ sizes in PVC or CPVC, with 2-hole ball... | |
| Valve body, stem, ball, seat carrier, union nuts & connections are choice of PVC, CPVC, polypro, or PVDF. Seats are PTFE; o-rings are choice of EPDM or FKM. Handle is... | |
| Valve body, stem, ball, seat carrier, union nuts and connections are choice of PVC or CPVC. Seats are PTFE; o-rings are choice of EPDM or FKM (Viton).Actuator body is aluminum... | |
| Valve body, stem, ball, seat carrier, union nuts and connections are choice of PVC, CPVC, beige polypro, or PVDF. Seats are PTFE; O-rings are choice of EPDM or FKM. Handle... |