Plast-O-Matic Valves, Inc. Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| Series FC Maintain constant flow with inlet pressure changes from 15 to 120 PSI (1 bar to 8 bar). Available in pipe sizes 1/4″ through 3″, with standard flow ranges... | |
| Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges,... | |
| Standard: Based on the Plast-O-Matic “Engineered” True Blue Ball Valve with dual floating seats and Trunnion design 15º, 30°, 45º, 60°, 90° V-Balls standard Sizes from 3/8" to 4" in... |