Plast-O-Matic Valves, Inc. Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| Features: Series PRHM design incorporates a poppet seat, double u-cups, large area rolling diaphragm and one piece body construction. A pressure balanced shaft assures smooth and stable control, while the... | |
| Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges,... | |
| Series PR/PRH/PRHM Downstream pressure reducing valve features large area rolling diaphragm, ultra-smooth operation and isolated spring control. Molded and machined valves in 1/4″ through 4″ and metric pipe sizes in... | |
| Series PRA/PRAM features two opposing large area frictionless rolling diaphragms. Process pressure is applied to one of the diaphragms; air pressure is applied to the other. Because the air pressure... | |
| Series PRD/PRDM is a differential pressure regulator with a port for a downstream pressure sensing line. The sensing line feeds the pressure downstream of the equipment being protected to the... | |
| Series PRHU Downstream pressure reducing valve features metal ion-free EPDM large area rolling diaphragm, ultra-smooth operation and isolated spring control. BCF spigots in 1/2″ – 3″ or 20 – 90mm... | |
| Series PRS patented Stabilizer is used with Series PRA. The Stabilizer reacts to downstream liquid pressure and provides continuous feedback control to the compressed air supply, for even greater regulator... | |
| Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation... | |
| Series RVT/RVTX is a high capacity angle pattern valve for relief, bypass, backpressure and pump backpressure applications with excellent corrosion resistance. 1/2″ – 2″ sizes in most popular thermoplastic materials... | |
| Series UPR Downstream pressure reducing valve features elastomer-free design (pressure will equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots, flare,... | |
| Series UPRS Downstream pressure reducing valve features full shutoff design (pressure will not equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF... |