Plast-O-Matic Valves, Inc. Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: • Pressure ranges from 30” vacuum to 200 PSI • 4-20 mA output signal • Micro DIN connector • ±0.5% accuracy (±1% for pressures ≤ 45 psi) • IP65... |