Plast-O-Matic Valves, Inc. Datasheets for Valve Actuators
Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| 2-way Series EBVB is a premium multi-voltage actuator with automatic voltage sensing, featuring rugged glass-filled polypro construction for corrosive atmospheres. Includes manual override, LED status light, electronic over-torque protection, thermally... | |
| 2-way Series EBVC is a basic, NEMA 4X corrosion-resistant heavy duty thermoplastic actuator with ultra-fast cycle time and direct manual override. Voltage must be specified. Now available 3/8″ through 2″ | |
| 2-way Series EBVF is our standard multi-voltage actuator with automatic voltage sensing, featuring rugged glass-filled polypro construction for corrosive atmospheres. Includes manual override, LED status light, electronic over-torque protection, thermally... | |
| Designed for True Blue thermoplastic ball valves 1 1/4" through 4"...uses air or hydraulic power. Materials of construction: The standard air actuator housing is constructed of corrosion resistant glass filled... | |
| High performance brushless actuator motor with overload/overheat protection. Valve body and piping connections are available in PVC or CPVC, with EPDM or Viton seals. Actuator housing is constructed of ABS... | |
| Superior CAFE Actuators provides automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal protection. Standard actuation time is... |