Plast-O-Matic Valves, Inc. Datasheets for Butterfly Valves
Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow.
Butterfly Valves: Learn more
| Product Name | Notes |
|---|---|
| Actuator Features • Million cycle design • Polished bore & low friction bearings • Visual indication • Blowout-proof shaft • Precision machined gears • Meets ASTM B117-73 (500 hours salt... | |
| Features: Direct Actuator Mounting Pad Lever Handle Full Flange Design 410 or 316 Stainless Steel Stem Stainless Steel Gear Multi-point Seal Position Indicator Design & Materials: Valve wafer body is... | |
| Features: Smooth operation with efficient gearing Full flange design Stainless steel stem Isolated gear box FC25 gear wheel Multi-point seal Position indicator Design & Materials: Valve body and disc are... | |
| Standard Actuator Features Dome style visual position indicator 2 x End of travel confirmation switches for remote indication Emergency manual override CE Marked, IP67 ingress protection Thermally protected motor Standard... |