Plast-O-Matic Valves, Inc. Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| Series EASMT/EASYMT PTFE bellows design for pressure, drain, and vacuum service; for all types of aggressive chemicals, salt solutions, acids, caustics, and ultrapure liquids such as deionized water. Includes W24... | |
| Series EAST for applications requiring a compact, cost effective and high pressure rated valve with extended cycle life featuring PTFE bellows. 1/4″ & 1/2″ sizes in Geon PVC, Natural Polypro,... | |
| Series EASY-NO for pressure, drain, and vacuum service; designed for applications requiring a valve to remain open when de-energized, or when it would be dangerous for a valve to close... | |
| Series PS requires 5 psi greater pressure at inlet to function properly. Uses line pressure to assist operation, which allows extremely high Cv performance, as well as outstanding pressure ratings. | |
| Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24... |