Mueller Steam Specialty Screwed End Silent Check Valves 303

Description
Designed to prevent surge, backflow, and water hammer in liquid service. These check valves are available in cast iron, bronze or stainless steel, pressure and temperature conditions will dictate the appropriate body material. For air and gas applications, consult factory.
Datasheet
Description
Designed to prevent surge, backflow, and water hammer in liquid service. These check valves are available in cast iron, bronze or stainless steel, pressure and temperature conditions will dictate the appropriate body material. For air and gas applications, consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwed End Silent Check Valves - 303 - Mueller Steam Specialty
St. Pauls, NC, USA
Screwed End Silent Check Valves
303
Screwed End Silent Check Valves 303
Designed to prevent surge, backflow, and water hammer in liquid service. These check valves are available in cast iron, bronze or stainless steel, pressure and temperature conditions will dictate the appropriate body material. For air and gas applications, consult factory.

Designed to prevent surge, backflow, and water hammer in liquid service. These check valves are available in cast iron, bronze or stainless steel, pressure and temperature conditions will dictate the appropriate body material. For air and gas applications, consult factory.

Supplier's Site Datasheet

Technical Specifications

  Mueller Steam Specialty
Product Category Industrial Valves
Product Number 303
Product Name Screwed End Silent Check Valves
Valve Type Ball Check; Check
Primary Material Brass / Bronze (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Gas (optional feature); Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic (optional feature); Air (optional feature); Breathable (optional feature); Compressed Air (optional feature); Chemical (optional feature)
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
Maximum Pressure 200.00 to 600.00 psi (141 to 422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121601007 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.79 inch (20.00 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
FV Series 3-Way Valve - FV-3 - Clippard
Specs
Valve Type Directional; Spool
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
2 suppliers
Solenoid Valves - 5000005117-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details