Mueller Steam Specialty Iron Chexter™ Pivot Check Valves 1600

Description
Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems.
Datasheet
Description
Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iron Chexter™ Pivot Check Valves - 1600 - Mueller Steam Specialty
St. Pauls, NC, USA
Iron Chexter™ Pivot Check Valves
1600
Iron Chexter™ Pivot Check Valves 1600
Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems.

Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems.

Supplier's Site Datasheet

Technical Specifications

  Mueller Steam Specialty
Product Category Industrial Valves
Product Number 1600
Product Name Iron Chexter™ Pivot Check Valves
Valve Type Ball Check; Check; Pivot Valves
Primary Material Cast Iron
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic (optional feature); Refrigeration, Plumbing; Air; Breathable; Compressed Air; Chemical (optional feature)
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
Maximum Pressure 150.00 to 190.00 psi (106 to 134 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121526015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details
M3 Thread Non-Venting, Slide Sleeve Valve - M3SV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Wafer Silent Check Valves - DFT® WLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
3 Way Normally Closed Air Valve - E*-3M-6 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details