Mueller Steam Specialty Stainless Steel Silent Check Valves 103MHT

Description
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
Datasheet
Description
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Silent Check Valves - 103MHT - Mueller Steam Specialty
St. Pauls, NC, USA
Stainless Steel Silent Check Valves
103MHT
Stainless Steel Silent Check Valves 103MHT
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.

Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.

Supplier's Site Datasheet

Technical Specifications

  Mueller Steam Specialty
Product Category Industrial Valves
Product Number 103MHT
Product Name Stainless Steel Silent Check Valves
Valve Type Wafer; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic (optional feature); Air; Breathable; Chemical (optional feature)
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
Maximum Pressure ? to 720.00 psi (? to 507 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36758 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Flow Control Stainless Steel Low Pressure Manual Diaphragm Valve For High Purity And Ultra High Purity Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 161L-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details