Mueller Steam Specialty API RTJ Steel Chexter™ Check Valves 1697

Description
Recommended for use in higher temperature or pressure applications.
Datasheet
Description
Recommended for use in higher temperature or pressure applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
API RTJ Steel Chexter™ Check Valves - 1697 - Mueller Steam Specialty
St. Pauls, NC, USA
API RTJ Steel Chexter™ Check Valves
1697
API RTJ Steel Chexter™ Check Valves 1697
Recommended for use in higher temperature or pressure applications.

Recommended for use in higher temperature or pressure applications.

Supplier's Site Datasheet

Technical Specifications

  Mueller Steam Specialty
Product Category Industrial Valves
Product Number 1697
Product Name API RTJ Steel Chexter™ Check Valves
Valve Type Ball Check; Check; Pivot Valves
Primary Material Carbon Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic (optional feature); High Temp and Pressure Applications; Air; Breathable (optional feature); Compressed Air (optional feature); Chemical (optional feature)
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
Maximum Pressure 2145.00 to 3000.00 psi (1510 to 2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86728 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
High Flow Rate Spring Loaded Lead Free Brass Foot Valve - 100112LF-1 - Bonomi North America, Inc.
Specs
Valve Type Foot Valve; Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
3 in. Size Foot Valve|Master File - FV300 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 3.00 inch (76.20 mm)
View Details