Mueller Steam Specialty Carbon Steel Globe Silent Check Valves 109MDT

Description
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
Datasheet
Description
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Globe Silent Check Valves - 109MDT - Mueller Steam Specialty
St. Pauls, NC, USA
Carbon Steel Globe Silent Check Valves
109MDT
Carbon Steel Globe Silent Check Valves 109MDT
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.

Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.

Supplier's Site Datasheet

Technical Specifications

  Mueller Steam Specialty
Product Category Industrial Valves
Product Number 109MDT
Product Name Carbon Steel Globe Silent Check Valves
Valve Type Ball Check; Check; Globe
Primary Material Carbon Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic (optional feature); Air; Breathable; Chemical (optional feature)
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
Maximum Pressure ? to 740.00 psi (? to 521 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves and Control - 2171-VZBM-1/4-RP-40-F-3T-F03-B2B3-ND - DigiKey
Specs
Valve Type Ball; Ball Valve
Media Water; Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Controller, Dual Deadman, Joysticks, 116 Psi - 162-1032-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details