Hansen Technologies Corporation Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Features: 3/4" thru 6" flanged and weld-in Manual opening stem Various models for control of temperature, inlet, outlet or differential pressure Control modules (pilots) available to enable one regulator to... | |
| Purge, and Needle Valves Hansen's specially designed Gauge, Purge, and Needle Valves feature tough, forged steel bodies, compact size, and polished stainless steel stems. Their patented o-ring plus packing dual-seal... | |
| A 3-way mixing valve that operates with the use of an internal thermostatic element. As oil is circulated through the screw compressor, it picks up heat from the compressor. The... | |
| Designed to provide emergency relief from excessive pressure in refrigerant-containi ng vessels, they are built in strict conformance with ASME Boiler and Pressure Vessel Code requirements for safety relief devices. | |
| EZ-SRV valves protect refrigeration pressure vessels and other refrigeration system components from excessive pressure. If an abnormally high pressure occurs, the cartridge pressure-relief valve will open to relieve the excess... | |
| Hansen low pressure drop refrigerant shut-off valves are designed to be butt-welded directly to steel piping, thereby eliminating potential leaky flanges or threaded joints and simplifying installation. Cast steel bodies... | |
| Hansen rupture disc assemblies (RDAs) are used to indicate which pressure-relief valve has discharged. A pressure-relief valve will re-seat after discharging. However, a rupture disc remains open after bursting. (A... | |
| The advanced design and materials of Hansen threaded refrigerant shut-off valves make them far superior to commonly-available products, especially in regard to nonleakage of seats, stems, and bonnets. Anyone who... | |
| The advanced design and materials of the Hansen Steel Body Socket Weld Refrigerant Valves make them stronger and far superior to other commonly available products. This is especially true in... | |
| The HA4AM can be ordered “less motor,” which includes control module, cam, and motor-mounting bracket. A three port bonnet with blanking plugs is standard on the HA4AM (up to 4²/100... | |
| The HCK4 “L” series of in-line gravity drain check valves are dependable, compact, and rugged. The HCK4 “L” gravity drain check valves feature a low wide-opening pressure differential suitable for... | |
| The HCK4 series of dependable, compact, rugged in-line check valves (disc type non-return valves) is ideally suited for refrigerant flow control applications. Valves open wide for flow in the arrow... | |
| The liquid refrigerant filter system features a filter construction that removes much smaller dirt particles than conventional liquid strainers (extra fine 120 mesh). The "brains" of the filter system monitor... | |
| The patented Hansen Sealed Motor Valve is a unique industrial grade motor operated valve which eliminates the most common concern of other motor operated valves - valve stem seal leakage. | |
| The Valve Position Indicator, model VPIF, is a digital monitoring module for use with Sealed Motor Valves (SMV). The VPIF displays the valve position during normal (automatic) operation. It can... | |
| These durable, carbon-steel-bodied valves are a combination stop valve and normally-spring-clos ed check valve. Valves open wide for full flow in the arrow direction on the valve body and promptly... | |
| These flanged, heavy-duty, piston-type check valves control the flow of refrigerant. Valves open wide for flow in the direction of the arrow on the valve body. Valves close tight when... | |
| These heavy-duty, durable, ductile iron or cast steel body, gas-powered suction stop valves are designed to control the flow of refrigerant in large industrial and commercial applications. They remain normally... | |
| These heavy-duty, flanged, gas-powered suction stop valves are designed to control the flow of refrigerant in large industrial and commercial applications. They remain normally open via a spring and require... | |
| These heavy-duty, flanged, gas-powered, 2-step suction stop valves are designed to control the flow of refrigerant in large industrial and commercial refrigeration systems. They remain normally open via a spring... | |
| These precision-calibrated , adjustable, slotted plug flow regulating valves (hand expansion valves) are ideal for metering or flashing expansion of liquid refrigerants. Their slotted plugs are more tolerant of dirt... | |
| These small pressure regulators are rugged, compact, and designed for use with refrigerant liquid or vapor. They are suitable for ammonia, R22, R134a, CO2 to 600 psig and other approved... | |
| These strong, heavy-duty, gas-powered solenoid valves are designed to control the flow of refrigerant in large commercial and industrial applications. They require no pressure drop to operate and have no... |