Hansen Technologies Corporation HA2A, HA2B Small Pressure Regulators

Description
These small pressure regulators are rugged, compact, and designed for use with refrigerant liquid or vapor. They are suitable for ammonia, R22, R134a, CO2 to 600 psig and other approved refrigerants. These regulators are commonly-used in small capacity applications or as a pilot valve to operate larger main valve and a non-atmospheric relief to low side (HA2BK). These regulators are furnished with flanges for FPT (Female Pipe Thread, American National Standard, tapered), socket weld or weld neck (to match American Pipe Schedule 40), or ODS (Outside Diameter Sweat) for copper tubing size connections. They have an inlet pressure gauge port. These regulators can be furnished with close-coupled strainers on the inlet. The HA2BQ and HA2BT are different construction, using the same screw-in control modules (pilots) found on the Hansen HA4AQ and HA4AT pressure regulators.
Description
These small pressure regulators are rugged, compact, and designed for use with refrigerant liquid or vapor. They are suitable for ammonia, R22, R134a, CO2 to 600 psig and other approved refrigerants. These regulators are commonly-used in small capacity applications or as a pilot valve to operate larger main valve and a non-atmospheric relief to low side (HA2BK). These regulators are furnished with flanges for FPT (Female Pipe Thread, American National Standard, tapered), socket weld or weld neck (to match American Pipe Schedule 40), or ODS (Outside Diameter Sweat) for copper tubing size connections. They have an inlet pressure gauge port. These regulators can be furnished with close-coupled strainers on the inlet. The HA2BQ and HA2BT are different construction, using the same screw-in control modules (pilots) found on the Hansen HA4AQ and HA4AT pressure regulators.

Suppliers

Company
Product
Description
Supplier Links
These small pressure regulators are rugged, compact, and designed for use with refrigerant liquid or vapor. They are suitable for ammonia, R22, R134a, CO2 to 600 psig and other approved refrigerants. These regulators are commonly-used in small capacity applications or as a pilot valve to operate larger main valve and a non-atmospheric relief to low side (HA2BK). These regulators are furnished with flanges for FPT (Female Pipe Thread, American National Standard, tapered), socket weld or weld neck (to match American Pipe Schedule 40), or ODS (Outside Diameter Sweat) for copper tubing size connections. They have an inlet pressure gauge port. These regulators can be furnished with close-coupled strainers on the inlet. The HA2BQ and HA2BT are different construction, using the same screw-in control modules (pilots) found on the Hansen HA4AQ and HA4AT pressure regulators.

These small pressure regulators are rugged, compact, and designed for use with refrigerant liquid or vapor. They are suitable for ammonia, R22, R134a, CO2 to 600 psig and other approved refrigerants. These regulators are commonly-used in small capacity applications or as a pilot valve to operate larger main valve and a non-atmospheric relief to low side (HA2BK). These regulators are furnished with flanges for FPT (Female Pipe Thread, American National Standard, tapered), socket weld or weld neck (to match American Pipe Schedule 40), or ODS (Outside Diameter Sweat) for copper tubing size connections. They have an inlet pressure gauge port. These regulators can be furnished with close-coupled strainers on the inlet. The HA2BQ and HA2BT are different construction, using the same screw-in control modules (pilots) found on the Hansen HA4AQ and HA4AT pressure regulators.

Supplier's Site

Technical Specifications

  Hansen Technologies Corporation
Product Category Industrial Valves
Product Number HA2A, HA2B Small Pressure Regulators
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121604015 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
3 Way Normally Closed Air Valve - E*-3M-6-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details