Hansen Technologies Corporation Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| Features: 3/4" thru 6" flanged and weld-in Manual opening stem Various models for control of temperature, inlet, outlet or differential pressure Control modules (pilots) available to enable one regulator to... | |
| A 3-way mixing valve that operates with the use of an internal thermostatic element. As oil is circulated through the screw compressor, it picks up heat from the compressor. The... | |
| The HA4AM can be ordered “less motor,” which includes control module, cam, and motor-mounting bracket. A three port bonnet with blanking plugs is standard on the HA4AM (up to 4²/100... | |
| These small pressure regulators are rugged, compact, and designed for use with refrigerant liquid or vapor. They are suitable for ammonia, R22, R134a, CO2 to 600 psig and other approved... |