Hansen Technologies Corporation HA4AM

Description
The HA4AM can be ordered “less motor,” which includes control module, cam, and motor-mounting bracket. A three port bonnet with blanking plugs is standard on the HA4AM (up to 4²/100 mm port) so that other pilots can be field installed if required. The “M” feature can also be ordered with other valve combinations, most commonly the HA4ADM Dual Pressure Regulator with motorized pilot. See Hansen Bulletin R429. All material Features for the HA4A modular pressure regulator apply to the HA4AM. The following additional Features apply to the HA4AM.
Description
The HA4AM can be ordered “less motor,” which includes control module, cam, and motor-mounting bracket. A three port bonnet with blanking plugs is standard on the HA4AM (up to 4²/100 mm port) so that other pilots can be field installed if required. The “M” feature can also be ordered with other valve combinations, most commonly the HA4ADM Dual Pressure Regulator with motorized pilot. See Hansen Bulletin R429. All material Features for the HA4A modular pressure regulator apply to the HA4AM. The following additional Features apply to the HA4AM.

Suppliers

Company
Product
Description
Supplier Links
The HA4AM can be ordered “less motor,” which includes control module, cam, and motor-mounting bracket. A three port bonnet with blanking plugs is standard on the HA4AM (up to 4²/100 mm port) so that other pilots can be field installed if required. The “M” feature can also be ordered with other valve combinations, most commonly the HA4ADM Dual Pressure Regulator with motorized pilot. See Hansen Bulletin R429. All material Features for the HA4A modular pressure regulator apply to the HA4AM. The following additional Features apply to the HA4AM.

The HA4AM can be ordered “less motor,” which includes control module, cam, and motor-mounting bracket. A three port bonnet with blanking plugs is standard on the HA4AM (up to 4²/100 mm port) so that other pilots can be field installed if required. The “M” feature can also be ordered with other valve combinations, most commonly the HA4ADM Dual Pressure Regulator with motorized pilot. See Hansen Bulletin R429. All material Features for the HA4A modular pressure regulator apply to the HA4AM. The following additional Features apply to the HA4AM.

Supplier's Site

Technical Specifications

  Hansen Technologies Corporation
Product Category Industrial Valves
Product Number HA4AM
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 121462030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 3.15 inch (80.00 mm)
View Details
Ultra-Miniature Single Stage Piston Regulator - PR-MLS - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded; Compression
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
15 mm Miniature Electronic Valve - E215D-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details