Hansen Technologies Corporation Datasheets for Level Controllers

Level controllers monitor, regulate, and control liquid or solid levels in a process.
Level Controllers: Learn more

Product Name Notes
Designed to be inserted directly into refrigerant receivers and facilitate the continuous measurement of refrigerant liquid levels. The following results can be tracked: refrigerant loss detection, refrigerant inventory measurements, warnings...
Hansen SEE-LEVEL™ Refrigerant Liquid Indicators provide simple indication of true liquid levels in industrial and commercial refrigeration systems. Pre-stressed glass lens fused in steel retainer ring Steel, ASME SA36 (ASTM...
The Hansen Refrigerant Float Switch (HLL series) is used to electrically indicate or control a liquid level by opening or closing a single pole, double throw (SPDT) switch. Its simple,...
The Hansen Vari-Level Adjustable Level Control provides excellent level control and monitoring flexibility for industrial and large commercial refrigeration systems. It takes the place of multiple single point level switches...
The HD101 Defrost Drainer, a variation of the HT100 high side float, has an adjustable vent valve bypass to fine-tune individual systems which may experience evaporator defrost gas binding. It...
The HT100, HT200, and HT300 High Side Floats (Float Drain Regulators) are typically used to drain condensers to chillers, recirculators, controlled pressure receivers, or flooded evaporators; to drain hot gas...
The Level Pulse Control System is a pulse-width modulating system that modulates the flow of liquid to control liquid level, provides a uniform supply of makeup liquid, and most importantly,...
These compact Single Point Level Sensors and Switches are economical solutions for reliable and accurate level detection. They are designed to detect the presence of ammonia or halocarbon refrigerant liquid...
These specially-designed Techni-Level Transducer Probes with 4-20 mA output are for refrigerant level control in computer operated industrial and commercial plants. All transducer electronics are compact, sealed watertight, and located...