Hansen Technologies Corporation HA4A Pressure Regulator

Description
Features: 3/4" thru 6" flanged and weld-in Manual opening stem Various models for control of temperature, inlet, outlet or differential pressure Control modules (pilots) available to enable one regulator to perform several functions Wide range of pressure settings Electric shut-off, dual or wide opening Safe working pressure 400psig (28 bar), 600 psig (40 bar) for CO2 Operating temp -65ºF to 240ºF (-50º to 116ºC) CSA, CRN, CE
Description
Features: 3/4" thru 6" flanged and weld-in Manual opening stem Various models for control of temperature, inlet, outlet or differential pressure Control modules (pilots) available to enable one regulator to perform several functions Wide range of pressure settings Electric shut-off, dual or wide opening Safe working pressure 400psig (28 bar), 600 psig (40 bar) for CO2 Operating temp -65ºF to 240ºF (-50º to 116ºC) CSA, CRN, CE

Suppliers

Company
Product
Description
Supplier Links
Features: 3/4" thru 6" flanged and weld-in Manual opening stem Various models for control of temperature, inlet, outlet or differential pressure Control modules (pilots) available to enable one regulator to perform several functions Wide range of pressure settings Electric shut-off, dual or wide opening Safe working pressure 400psig (28 bar), 600 psig (40 bar) for CO2 Operating temp -65ºF to 240ºF (-50º to 116ºC) CSA, CRN, CE

Features:

  • 3/4" thru 6" flanged and weld-in
  • Manual opening stem
  • Various models for control of temperature, inlet, outlet or differential pressure
  • Control modules (pilots) available to enable one regulator to perform several functions
  • Wide range of pressure settings
  • Electric shut-off, dual or wide opening
  • Safe working pressure 400psig (28 bar), 600 psig (40 bar) for CO2
  • Operating temp -65ºF to 240ºF (-50º to 116ºC)
  • CSA, CRN, CE
Supplier's Site

Technical Specifications

  Hansen Technologies Corporation
Product Category Industrial Valves
Product Number HA4A Pressure Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details